Youth & Women Folding Muff - Black

Low profile, ultra slim ear cups. Ideal for smaller heads - women & youth. Padded headband for comfortable fit.

Manufacturer Part Number
GWP-YWFM2
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Low profile, ultra slim ear cups
  • Ideal for smaller heads - women & youth
  • Padded headband for comfortable fit
  • Soft PVC ear pads
  • Ultra-light weight
  • Compact folding design
  • Noise reducing rating, NRR 27dB
  • ANSI S3.19 rated
  • Available in black and pink finish