DT307SC Net-tablet PC

DT307SC

Ruggedized Tablet for High Performance Mobile Computing

Manufacturer Part Number
307SC-012
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SYSTEM

CPU

ARM 800MHz

RAM

512MB

Storage

4GB

Operating System

Microsoft® Windows® CE 6.0; Windows® Mobile 6.5

Display

7” LED-backlight screen with capacitive touch

Display Resolution

800 x 480

Control Switch and Button

1 power button and 1 trigger button

Indicator

1 power/ battery status LED, 1 WLAN active LED and 1 MSR indicator

Microphone

Built-in Microphone

Speaker

Built-in speaker

NETWORK INTERFACE

WLAN

Wi-Fi 802.11a/b/g/n

Bluetooth

Bluetooth 4.0 HS

I/O PORTS

USB Port

1 USB 2.0, 1 mini USB (with OTG function)

Headphone-out

1 (2.5mm stereo/ microphone jack)

DC-in

1

SD Slot

1 Micro-SD card slot

MECHANICAL AND ENVIRONMENTAL

AC/DC Adapter

Input: 100 – 240V AC; Output: 5V DC, 3A

Battery Pack

3.7V, 4000mAh (Hot-swappable)

Stylus

Capacitive touch stylus

Enclosure

ABS + PC plastics

Protective Bumpers

Rubber with handstrap (units with MSR have handstrap only)

Dimensions (H x W x D)

5.24 x 8.75 x 0.7 in/ 133 x 210 x 18 mm

Weight

1.1 lbs/ 0.5 kg

Regulatory

FCC Class B, CE, RoHS compliant

Temperature

Operation: 0°C – 50°C; Storage: -20°C – 60°C

Humidity

0% – 90% non-condensing

MAJOR OPTIONS SPECS

MSR

Reference Standard

- ANSI/ISO Standards 7810,7811-1/6, 7813
- JIS X6301, X6302
- AAMVA

Recording Method

Two-frequency coherent phase (F2F)

Decoding Method

ISO Track1 - IATA , Track2 - ABA and Track3 – THRIFT

Card Swiping Direction

Bi-directional

Card Swiping Speed

Card speed through the unit may vary from 3 ips to 100 ips (7 cm/s to 250 cm/s)

Life

Electronics: 125,000 hours; Head: 1,000,000 passes

RFID READER

HF/RFID 13.56MHz reader (ISO 15693 and 14443 A/B compliant)

CAMERA

Sensor

1/4” CMOS, 3M sensor with LED flash

Resolution

Support up to 2048 x 1536 pixels still image

Automatic Image Control

Automatic white balance, gain control, and exposure control

Focusing Type

Auto focus

Focus Distance

10cm ~ ∞

BARCODE SCANNER (2D)

Scan Rate

2D mode: 56 images per second, auto adaptive;
Linear (1D) emulation mode: 200 images per second, auto adaptive

Scan Angle

Horizontal: 38.9°; Vertical: 25.4°

Optical Resolution

752 (H) x 480 (V) pixels, 256 gray levels

Print Contrast

Down to 25%

Versions

Standard range and high density