SW6200 - Radio Hailer

  • Includes amplifier (SW805A) with horn speaker
  • Transmitter and headset mic for use as a stand alone wireless PA system
  • 16 Channel UHF wireless receiver from 584MHz - 608MHz
  • Emergency siren button: Loud 120 dB siren
  • Weather resistant horn
  • Battery operation 10 "D" cells or optional rechargeable Nicad battery
  • Tripod mountable
  • Radio holder included

Manufacturer Part Number
SW6200
EAN/UPC
0734680162009,734680162009
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Audience Size: up to 5000 people
  • Product Dimensions: 11"H x 12"W x 10"D
  • Product Weight: 10 lbs.