Blower Panel, 1 RU, 100 CFM, 32dB

EIA compliant 19” Quiet Blower Panel shall be Middle Atlantic Products model # QBP-2. Quiet Blower panel shall be finished in a durable black powder coat and shall occupy 1 rackspace. QBP Series Blower panel shall activate at 87°F (30.5°C), reach full speed at 95°F (35°C) and switch off at 85°F (29.4°C). Quiet Blower panel shall displace 100 CFM with a maximum decibel level of 31 dB (measurements made 1 meter from source, centered horizontally and vertically). QBP shall meet applicable requirements under the Low Voltage Directive 2006/95/EC and EMC Directive 2004/108/EC. Quiet Blower panel shall be manufactured by an ISO 9001 and ISO 14001 registered company. Quiet Blower panel shall be warrantied to be free from defects in materials and workmanship under normal use and conditions for a period of 3 years. Quiet Blower panel shall include a UL Listed 12V DC power supply and temperature probe with a 9’ cord.

Manufacturer Part Number
QBP-2
EAN/UPC
0656747182228,656747182228
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Key Specifications

General Info

Finish Type: Black Powder Coat

UL Standards Tested: 507

Component Type: active

Assembly/Installation Information

Mounting Points: 2

Listing Agencies/Third Party Information

RoHS: Yes

Greenguard: Yes

UL Listing No: E318571

Dimensions

CFM: 100

Depth: 10.1"

Height: 1.75"

Width: 19"

Primary Package Weight (US): 5.2

Rack Units: 1

Technical Information Volts: 12