Cloud-Connected, High-Performance Next-Generation Firewall

Easy to deploy, easy to use, and affordable

The Barracuda Firewall provides all next-generation application control and user identity functions in an easy-to-use and affordable solution. It outperforms traditional firewalls and UTMs by integrating a powerful next-generation firewall appliance with scalable cloud content security. While the appliance is optimized for bandwidth-sensitive tasks like packet forwarding and routing, Layer 7 application control, Intrusion Prevention (IPS), DNS/DHCP services, and VPN connectivity, the cloud component handles processor-intensive tasks like virus scanning, content filtering, and reporting.

The affordable, all-inclusive pricing model requires no per-user, per-module, or VPN license fees, simplifying the investment in network and content security. Administration is easy with an intuitive web interface and free, cloud-based central management. The combination of ease-of-use, powerful next-generation features, and affordability makes the Barracuda Firewall the perfect fit for small and medium-sized businesses.

The Barracuda Firewall anchors Barracuda’s modular security framework, which integrates purpose-built, best-of-breed, highly scalable security solutions to protect users, networks, and data center applications. Components like web and email security, web application security, and secure remote access integrate with the firewall, and can be centrally managed for aggregated visibility and control. Paired with consistent user interfaces and common administrative workflows, this approach provides a comprehensive security posture, simplified administration, and a highly scalable architecture.

Secure the Network Edge

Protect network assets against intrusions, malware, DoS attacks, and advanced persistent threats, while enforcing network access controls and regulating web traffic with integrated application awareness.

Regulate Application Usage

Guarantee bandwidth levels required to serve business-critical applications. A comprehensive library of pre-defined applications combined with granular user- and time-based quality of service rules makes it easy to regulate non-business related applications in real time to ensure optimal quality of service.

Monitor and Govern User Activity

Maintain granular control over user Internet activity. The Barracuda Firewall transparently redirects web requests to the cloud-based Web Security Service where additional user- and group-based URL filtering policies can be configured across 95 content categories. Get visibility into user activity with more than 50 detailed reports.

Cloud-Scaled Web Security

Block malware before it reaches your network with integrated cloud-based web security technology. Leveraging the cloud for malware scanning, the Barracuda Firewall eliminates performance bottlenecks that traditional UTM devices incur when scanning for viruses and spyware. Real-time updates provide continuous protection against the latest threats.

Simplify IT

The Barracuda Firewall is a complete network security solution centrally managed through the cloud. Customized network protection can be easily configured in minutes. Barracuda Firewall features for network and content security, secure connectivity, and traffic optimization replace several network components with one affordable, easy-to-manage solution.

Manufacturer Part Number
BFWX600A555
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Security Features

Firewall

  • Stateful packet forwarding
  • Intrusion Prevention System (IPS)
  • Application enforcement (including subtypes)
  • Denial of Service (DOS) / Distributed DoS (DDoS) protection
  • NAT (src,dst,nets), NAPT, PAT
  • Object-oriented rule sets
  • Dynamic rules / timer triggers
  • User/group based firewall rules
  • ARP security
  • Bridging
  • Virtual rule test environment
  • Jumbo frame support

Infrastructure Services

  • DHCP server
  • HTTP proxy
  • SIP proxy
  • DNS cache, Authoritative DNS server
  • Authentication—Supports x.509, NTLM, RADIUS, LDAP/LDAPS, Active Directory, and local authentication
  • Authentication via captive portal
  • Windows Active Directory agent for transparent user-to-IP mapping
  • SNMP support

Traffic Optimization

  • Uplink monitoring and aggregation
  • Policy routing
  • Traffic shaping and QoS
  • Seven predefined shaping bands

Wi-Fi (on selected models)

  • Wi-Fi (802.11n) access point
  • Up to three wireless networks
  • Click-through Wi-Fi Portal webpage for guest access
  • User/pass webpage for Wi-Fi guest access

VPN

  • Unlimited Site-to-Site VPN
  • Unlimited Client-to-Site VPN
  • SSL VPN
  • VPNC certified (basic interop)
  • IPsec, PPTP
  • Supports AES-128/256, 3DES, DES, Null ciphers
  • IPsec VPN clients for Windows, Mac, Linux
  • iOS and Android mobile device VPN support

Central Management

Barracuda Control Center (BCC)

  • Access to BCC included with every Barracuda Firewall unit
  • Central management via the BCC cloud portal

Security Options

Barracuda Web Security

  • Optional security subscription for 1, 3, or 5 years
  • Includes web filter
  • Includes malware protection
  • Scanning in the cloud
Support Options

Energize Updates
  • Firmware updates
  • IPS signature updates
  • Application control updates
  • Basic support

Instant Replacement Service

  • Replacement unit shipped next business day
  • 24x7 technical support
Hardware
 
Form factor: Desktop
Dimensions (mm): 272 x 195 x 44
Dimensions (inch): 10.7 x 7.7 x 1.7
Weight (kg / lb): 2.3 / 5.1
Ports: 4 x GbE copper
Power supply: Single external
Integrated Wi-Fi access point: Yes, model X201 only
3G USB modem: Optional
Features: Yes
Firewall: Yes
IPsec VPN (client-to-site): Yes
IPsec VPN (site-to-site): Yes
SSL VPN: Yes
Application control: Yes
Intrusion prevention (IPS): Yes
DHCP server: Yes
DNS cache: Yes
DNS server (authoritative): Yes
SIP proxy: Yes
Automatic uplink failover: Yes
Uplink balancing: Yes
Traffic shaping: Yes
Web security (URL, AV): Optional , UL per unit