Note:
M/B Form Factor: Extended ATX (12” x 13”)
Dimensions (D x W x H): 620 x 220 x 425 (mm) , 24.4” x 8.7” x 16.7” (Bezel not included)
Drive Bays: External 5.25":2
External 3.5":1
Internal 3.5":2
3.5" Hot-swap:8(option)
2.5" Hot-swap:16(option)
PSU Form Factor: PS/2 Single or 2+ 1 Redundant
Indicators: 1 x Power Status, 1 x HDD Activity, 2 x LAN Activity , 1 x Fan Failure and Overheat
Front Buttons: Power On/Off, Alarm Mute, System Reset, 2 x USB 2.0
System Security: Intrusion Switch, Key lock and Kensington security slot
Cooling Fans: Middle: 3 x 92mm (T=25mm), PWM, Hot-swap, Rear: 1 x 120mm, PWM
Expansion Slots: 7 x Full Height and Full Length
HDD Backplane: 6Gb/s SATA or mini-SAS (by 3.5” or 2.5” HDD cage)
Metal Thickness: 1.0mm
Net Weight: 15.5kg
Gross Weight: 20.0kg
Front Bezel: SR11269
Cubic Feet: 5.53
Container Loading: 20’: 140, 40’: 280, 40’H: 336