HDMI Over Fiber Extender with IR Control –SC Fiber-2600ft (800m)-1920x1200/1080p

Extend HDMI video and audio over SC Multi Mode fiber, with Infrared control. The ST121HDFXA is a long-range HDMI video extender kit that uses SC fiber optic cable to extend video/audio from an HDMI-equipped device to a remote display up to 2600 feet (800 Meters) away. The extender supports full High-Definition video (1920x1200 / 1080p) and includes both the transmitter and receiver, for a complete ready-to-use digital signage solution.

Not only is this an incredibly long range solution that can extend an HDMI signal across or between buildings, but because fiber optics transmit data using light rather than copper, it will not cause or be effected by electromagnetic Interference (EMI).

For convenient, time-saving control of the media source, the HDMI extender also offers Infrared (IR) extension, which enables you to control the HDMI audio-video source from either end of the connection.  The kit also includes optional mounting hardware for a clean and professional installation.

The ST121HDFXA HDMI over Fiber Optic Extender kit is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
ST121HDFXA
EAN/UPC
0065030849982,065030849982
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: 2 Years
Hardware Audio: Yes
Cabling: Fiber Optic
Daisy-Chain: No
Ports: 1
Rack-Mountable: Yes
Performance Audio Specifications: Supports Dolby® TrueHD, DTS-HD MA
IR Interface: Bi-directional
38Khz / ±10° / 5M
Max Distance: 800 m / 2600 ft
Maximum Cable Length: 2599.3 ft [792.5 m]
Maximum Data Transfer Rate: HDMI® - 3.4Gbps
Maximum Digital Resolutions: 1080p @ 60Hz, 48-bit
Wide Screen Supported: Yes
Connector(s) Local Unit Connectors: 1 - HDMI (19 pin) Female

: 1 - Fiber Optic SC Duplex Female

: 1 - IrDA (Infrared, SIR/FIR) Female
Remote Unit Connectors: 1 - HDMI (19 pin) Female

: 1 - Fiber Optic SC Duplex Female

: 1 - IrDA (Infrared, SIR/FIR) Female
Power Center Tip Polarity: Positive
Input Voltage: 9 ~ 12 DC
Output Current: 1.5A
Plug Type: M
Power Source: 2 AC Adapters Included
Environmental Humidity: 0-80%
Operating Temperature: 0°C to 40°C (32°F to 104°F)
Storage Temperature: -10°C to 60°C (14°F to 140°F)
Physical Characteristics Color: Black
Enclosure Type: Steel
Product Height: 1 in [26 mm]
Product Length: 5.1 in [129 mm]
Product Weight: 16.1 oz [457 g]
Product Width: 3.8 in [97 mm]
Packaging Information Shipping (Package) Weight: 70.6 oz [2000 g]