GV-POE0800 8-Port IEEE 802.3at PoE Switch

The GV-POE0800 is an 8-port 10/100BaseTX, PSE Desktop PoE Fast Ethernet Switch that is designed for small or medium network environment to strengthen its network connection. The switch supports IEEE 802.3at Power over Ethernet standard, up to 30 W per port and maximum 130 W power consumption per system, and no special network cable is required for connecting your powered devices (PD), such as IP cameras. The switch is designed for small or medium network environment to strengthen its network connection and efficiency. It also gives you the option of installing it in an 11" cabinet with a rack-mount kit or underneath a desk.

Manufacturer Part Number
84-POE0800-001U
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Ports

  • Number of Ports: 8 ports (Fast Ethernet 10/100BaseTX, IEEE 802.3at PSE)
Performance
  • MAC Address : 4 K
  • Buffer Memory : 1.625 M bits
  • Transmission Method : Store and Forward
  • Transmission Media : 10BaseT Cat. 5 UTP/STP
  • 100BaseTX Cat. 5 UTP/STP
  • Filtering/Forwarding Rates : 100 Mbps port - 148,800 pps
  • 10 Mbps port - 14,880 pps
Mechanical Characteristics
  • LED Indicators :
    • Per Port: Link/Act
    • PoE Act/Status
    • Power
Electrical Characteristics
  • PoE Power : Input : 100 ~ 240 V/AC, 50 ~ 60 Hz
  • Output : IEEE 802.3at Compliant Voltage, Per Port Max. 30 watts
  • (8 Ports at Full 15.4 W / 4 Ports at Full 30 W)
  • Max. Power Consumption : 130 W
General
  • Dimensions (H x W x D) : 44 x 266 x 160 mm (1.73" x 10.47" x 6.3")
  • Weight : 1.6 kg (3.53 lb)
  • Operating Temperature : 0°C ~ 45°C (32°F ~ 113°F)
  • Storage Temperature : -20°C ~ 90°C (-4°F ~ 194°F)
  • Humidity : 10 to 90% RH (non-condensing)
Standards and Regulatory
  • Standards : IEEE-802.3at PoE+ / PSE
  • IEEE 802.3 10BaseT
  • IEEE 802.3u 100BaseTX
  • IEEE 802.3x Flow Control
Regulatory :
  • CE
  • FCC Class A