Covert PIR Case Day/Night Camera with working PIR

Choose from a wide selection of cameras. Everfocus offers low lux with true day/night, wide dynamic range, infrared, covert, pan/tilt/zoom & black/white cameras for any indoor or outdoor surveillance.

Manufacturer Part Number
ECMD200
EAN/UPC
0697101013130,697101013130
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Camera ECMD200
Image Pick-up Device SONY 1/3’’ Super HAD II Color CCD
Effective Picture Elements NTSC: 768*494
Horizontal Resolution 600 TV lines
Minimum Illumination 0.05LUX @ F2.0
S/N Ratio More than 52 dB
Auto Electronic Shutter NTSC:1/60s~1/100,000s, PAL:1/50s~1/110,000s
Gamma Characteristic 0.45
Lens Furnished Pinhole lens 3.7mm / F2.0
Gain Control Automatic
White Balance ATW (2,000°K~10,500°K)
Digital Wide Dynamic Range DWDR ON
2D Noise Reduction 2DNR ON
Synchronous System Internal
Video Output BNC-F; 1 V p-p Composite Video / 75 ohm
Operating Temperature -10°C to 50°C (14°F to 122°F)
Humidity 20%~ 80% non-condensing
Power Requirements (camera
12VDC regulated; 100mA
PIR Motion Detector
PIR Detection Angle Horizontal = 100° / Vertical = 45°
PIR Detection Range 10m
PIR N.C/N.O Relay Output 2A @ 24 AC/DC
PIR N.C/N.O Alarm Time Adjustable from 2 to 40 sec.
Built-in switch; trips alarm relay once if PIR case is opened.
Relay operation on switch activation is same as if a PIR
motion alarm is detected: single relay event as per VR2/J4
settings. This is NOT a separate ‘day zone’ or ’24 hour
zone’ type independent/continuous tamper output.
Power Supply (separate from DC 12V; Standby current: 1mA; Working current: 25mA Camera)
Overall Mechanical
Case Open Tamper Switch
Dimensions 4.72 x 2.76 x 1.89 inches
Weight 130 g / 0.29 lbs