Magic Wand with LCD Preview Screen (PDS-ST470-VP)

MAGIC WAND Portable Scanner with Color LCD Panel

  • Easily Scan, archive and organize file
  • Save files onto a microSD/microSDHC memory card up to 32GB (required, not included; sold separately)
  • Approx. 1.5" Class color LCD panel to preview scans
  • Uses rechargeable Lithium Polymer battery
  • 1050 DPI for high resolution scans
  • 8.5" x (Scanning length) up to 125"

Manufacturer Part Number
PDSST470VP
EAN/UPC
0874121005066,874121005066
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

MAGIC WAND Portable Scanner (PDS-ST470-VP)

 Resolution: 300 DPI (Low): 600 DPI (Medium): 1050 DPI (High)
 Scanning Speed (Color)*: 3 seconds: 8 seconds: 12 seconds
 Scanning Length: approx. up to 125": approx. up to 60": approx. up to 50"
 Scanning Width: approx. 8.5": approx. 8.5":  approx. 8.5"
 External Memory: Support microSD/microSDHC memory card up to 32GB (required; not included; sold separately)
 Auto Power Off: 3 minutes
 File Format: JPEG / PDF
 Display: Approx. 1.5" Class Color LCD
 USB Interface: USB 2.0 High speed
 Power Source: 700 mAh Rechargeable battery
 Battery Life: approx. ≥ 400 scans by lithium polymer with 300 DPI setting (quantity varies per use)
 Dimension: approx. 10.5" (L) x 1.1" (H) x 1.5" (W)
 Weight: approx. 6.9 oz. (with batteries); 5.3 oz. (without batteries)
 System Requirements: Windows® XP, Windows® Vista™, Windows® 7, Windows® 8, Mac OS® 10.4 or above (direct plug-in, no driver installation)
 Accessories: USB cable, Pouch, Cleaning cloth, Calibration paper, User's manual, Software CD