Simplicity. Flexibility. Interoperability. These are the vital benefits our Passport line of optics provides. Instead of ordering a multitude of platform-specific optics, Passport’s open methodology allows network operators to maximize operational efficiency by selecting one transceiver that works reliably across multiple switch and router platforms.
Take your network farther with Champion ONE’s SFP CWDM components, which offer direct replacement for OEM optics. This allows the use of fiber-conserving WDM solutions in standard switches and routers, eliminating the need for a separate optical transport device. Our CWDM SFPs are typically available in 8 standard ITU CWDM, ranging from 1470 to 1610 nm, in 20nm spacings. Lower CWDM wavelengths (1450nm and below) are available upon request.
Champion ONE CWDM SFPs are available in single-rate (Gigabit Ethernet) as well as multi-rate versions. They are capable of supporting data rates from 155Mbps (SONET OC-3) through 2.488Gbps (SONET OC-48), as well as 622Mbps (SONET OC-12), Gigabit Ethernet, and 1G and 2G Fibre Channel as well.
CWDM SFP transceivers also feature digital diagnostics, also known as digital optical monitoring (DOM), which is supported by the majority of switch and router OEMs in their operating system software.
Note:
Standards and Regulatory Compliance:
RoHS compliant
IEEE Std 802.3 (Gigabit Ethernet 802.3z,802.3ah, FastE 802.3u)
Fibre Channel Draft Physical Interface Specification FC-PI-2
Compliant with SONET/SDH optical standards
SFP MSA (multi-source agreement)
Protocols and Data Rates:
Fast Ethernet (125Mbps)
Gigabit Ethernet (1.25Gbps)
1G and 2G Fibre Channel
SONET OC-3 (155Mbps), OC-12 (622Mbps), and OC-48 (2.488Gbps)
Connector: Duplex LC connector
Warranty: All feature a limited 5-year warranty
Notes: Available in standard and ‘hardened’ temperature