The MS842 2D corded barcode scanner reliably reads all types of 1D and 2D barcodes and is backed by a 3-year warranty, making it a powerful tool no matter the application.
Target Markets / Applications
Our corded 2D scanner provides added versatility in a retail space, reading barcodes off screens and off printed labels, even in the same transaction. Taking into account the growing popularity of the 2D barcode, you'll be able to future-proof your business and provide efficient ticket processing at airports, theaters, and theme parks.
Note:
Optical & Performance
Receiving Device: Image Sensor, 752 x 480 pixels
Max. Resolution SR: 5 mil (code 39), 6.7 mil (PDF417)
Skew Angle: ±60 degrees
Pitch Angle: ±60 degrees
Reading Distance:
(DOF PCS=80%)
-------------------------------------------------------
SR | Near | Far
Code 39, 5mil | 5.3cm | 19.1cm
PDF417, 6.7mil | 8.6cm | 18 cm
-------------------------------------------------------
Functionality
Symbologies: 1D - Code 39, Full ASCII Code39, Interleave 2 of 5, Standard 2 of 5, UPC A/E, Delta Code, Label Code, MSI/ Plessy, Codabar, Code 11, EAN8/13, Code 93, Code 128, EAN128, Code32,Toshiba Code, GS1 databar Code. 2D - PDF417, MicroPDF417, Datamatrix, QR Code, Micro QR Code, Aztec, RSS , Composite, TLC -39, MaxiCode. Postal: US PostNet, US Planet, UK Postal, Australian Postal, Japan Postal, Dutch Postal (KIX)
Operation Mode: Trigger Mode, Presentation Mode
Data Formatting: Prefix, Suffix, Code ID, Reformatting Date
Electrical
Operation Voltage: DC 3V to 5V
Current Consumption: Operation mode: <400mA , Standby mode: <160mA
Mechanical
Dimension: 6.93"H x 2.91"W x 3.50"D
Weight: 7 ounces (without cable)
Switch life: 10 million time
Environmental
ESD Protection: Functional after 8K Contact and 12K Air
Mechanical Shock: 6-foot onto concrete (scanner only)
IP Rating: IP54
Operating Temperature: 32°F to 122°F
Storage Temperature: -22°F to 158°F
Relative Humidity: 95% non-condensing
Communication
Communication: USB
Regulation Approvals
Regulation Approvals: CE, FCC, BSMI, VCCI
Accessories
Accessories: Hand-free stand; Interface cable
Warranty
Warranty: 3 Years