Single-DIN DVD Player 10.1" Detach Touchscreen Detach Panel Bluetooth

Rock the highway with the Sound Storm SD10.1B Single-DIN DVD Player with 10.1" Touchscreen Monitor. Slide in a CD/DVD, connect your Smartphone or MP3 Player through the Auxiliary Input or plug into the USB and SD ports and watch the miles slip away with your favorite music. Bluetooth technology lets you play and control music apps like Pandora and Spotify and make calls hands-free. Tweak the sound with the built-in Preset EQ and make easy adjustments with the wireless remote, existing steering wheel controls (interface required, not included), and touchscreen monitor. Both the front panel and the widescreen monitor detach to deter theft. Hit the road with more music choices with the Sound Storm SD10.1B.

Manufacturer Part Number
SD10.1B
EAN/UPC
0791489120418,791489120418,0080050349939,080050349939
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DVD±R/RW Video|Yes
CD±R/RW Audio & Video|Yes
MP3 through|DVD/CD/USB/SD
Other Formats|VCD, WMA, MP4, JPEG
Bluetooth Audio Streaming|Yes
Bluetooth Hands-free|Yes
Bluetooth Supported Profiles|A2DP, AVRCP, HFP
USB Port|Front panel
SD Port|Front & Rear
Aux-In|Front panel
A/V Input|Rear
Rear Camera Input|Yes
Pre-Amp Outputs|Front, Rear & Sub
Video Output|1
Total Power Output|340Watts <br />(85Watts x4Ch)
Last Position Memory|Yes
One Bit D/A Convertor|Yes
E.S.P. (Electronic Skip Protection)|Yes
Wireless Remote Control|Yes
Steering Wheel Control (*Interface not included)|Yes
Screen Size|10.1"
Touchscreen|Yes
Switchable Tuner Frequencies|USA, EUROPE
RDS Tuner|Yes
Tuner Preset|18FM /12AM
Selectable Preset EQ|Yes
ID3-Tag Information|Yes
Clock Display|Yes
Chassis Type|Single-DIN
Detachable Front Panel|Yes
Detachable Monitor|Yes
Width|7.125"
Height|2.125"
Depth|8.375"