Mini 200W Monoblock, Class A/B Amplifier

200W Monoblock, Class A/B Amplifier

  • 200 W MAX Power, 1 Channel 150 W X 1 RMS @ 2 ohm 75 W X 1 RMS @ 4 ohm
  • Monoblock, Class A/B, MOSFET Power Supply
  • Variable Low Pass Crossover,
  • High and Low Level Inputs

Manufacturer Part Number
SMCM200
EAN/UPC
0791489118385,791489118385
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Amp Topology|Monoblock, Class A/B
Channel Configuration|1 Channel
Power Supply Type|MOSFET Power Supply
Total Power Output|200 Watts
Peak Power @ 2 ohm|200Watts x1
RMS Power @ 4 ohm|75Watts x1
Speaker Impedance|2 to 8 ohm
T.H.D. (Total Harmonic Distortion)|0.05 %
S/N Ratio (A-Weighted)|90 dB
Frequency Response|20Hz to20kHz±1 dB
RCA Inputs|2 Channel
High Level Inputs|Yes
Low Pass Filter|50Hz to250Hz
Length|4"
Width|3.125"
Height|1.625"