One Pair of Folding Wireless Headphones for use with IR Monitors

One Pair of Folding Wireless Headphones for use with IR Monitors

  • WARNING: This product contains DEHP, a phthalate chemical known to the State of California to cause birth defects and other reproductive harm. 
  • Can be used with any system equipped with IR audio transmitter 
  • productive harm. 
  • Frequency Response: 30 Hz - 20 kHz 
  • Foldable 

Manufacturer Part Number
SHP20
EAN/UPC
0912202787460,912202787460,0791489118644,791489118644
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Length|6.825"
Width|1.825"
Height|7.5"
Weight|0000.62lbs