Engineered for optimal performance in harsh environmental conditions, the IFS® MDR-100 Series DIN-rail Power Supply is designed to perform under full-load in industrial environments where dust and condensation can be a problem and when operating temperatures range from -10°C to 60°C (refer to Derating Curve).
Reliability and safety are enhanced by free-air cooling, eliminating potential echanical breakdowns and wear from moving parts. Short circuit/overload protection, as well as over voltage and temperature recovery features, protect against damage with an automatic recovery function that does not require user intervention.
The advanced switching power supply technology reduces power consumption, meeting Level V (5) International Efficiency in compliance with California Energy Commission, Energy Star and the EU Code of Conduct for external power supplies.
This power supply is ideal for use with industrial network equipment, such as switches with full PoE power per port, in harsh environments.
Note:
Specifications
Output
DC Voltage: 48V
Rated Current: 2A
Current Range: 0~2A
Rated Power: 96W
Ripple & Noise (max.): 200mVp-p
Voltage Adj. Range: 48~56V
Voltage Tolerance: ±1.0%
Line Regulation: ±1.0%
Load Regulation: ±1.0%
Setup, Rise Time: 3000ms, 50ms/230VAC 3000ms, 50ms/115VAC at full load
Hold up Time (typ.): 50ms/230VAC, 20ms/115VAC at full load
Input
Voltage Range: 85 ~ 264VAC / 120 ~ 370VDC
Frequency Range: 47 ~ 63Hz
Power Factor (typ.): PF≥0.5/230VAC, PF≥.095/115VAC at full load
Efficiency (typ.): 88%
AC Current (typ.): 1.3A/115VAC / 0.8A/230VAC
Inrush Current (typ.): Cold Start 30A/115VAC / 60A/230VAC
Leakage Current: <1mA/240VAC
Protection
Overload
105 - 150% rated output power
Protection type: Constant current limiting, recovers
automatically after fault condition is removed
Over Voltage
57.6 ~ 64.8V
Protection type: Shut down O/P voltage, re-power on to recover
Over Temperature
90ºC ±10ºC (RTH2: detect on heatsink of power transistor
Protection type: Shut down O/P voltage, repower on to recover
Function
DC OK Signal Relay contact rating (max.): 30V/1A resistive
Environment
Working Temperature: -10 ~ +60ºC (Refer to Derating Curve)
Working Humidity: 20 ~ 90% RH non-condensing
Storage Temp., Humidity: -40 ~ +85ºC, 10 ~ 95% RH
Temp. Coefficient: ±0.03%/ºC (0 ~ 50ºC)
Vibration Component: 10 ~ 500Hz, 2G 10min./1cycle, 60min. each along
X, Y, Z axes: Mounting: Compliance to IEC60068-2-6
Safety & EMC
Safety Standards: UL508, TUV EN60950-1 approved
Withstand Voltage: I/P-OP:3KVAC, I/P-FG:1.5KVAC, O/P-FG:0.5KVAC,
Isolation Resistance: I/P-O/P, I/P-FG, O/P-FG:>100M Ohms / 500VDC / 25ºC/70% RH
EMC Emission: Compliance to EN55011, EN55022 (CISPR22),
EN61204-3 Class B, EN61000-3-2,-3
EMC Immunity: Compliance to EN61000-4-2,3,4,5,6,8,11, EN55024,
EN61000-6-2, EN61204-3, Heavy industry level, Criteria A
Others
MTBF: 346Khrs min. MIL-HDBK-217º F (25ºC)
Dimensions (W x H x D): 55 x 90 x 100mm
Packing: 0.42Kg; 30pcs/13.6Kg/0.82 cu. ft.