Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Management Features
- WMI
- ACPI 1.1
- PXE 2.1 boot ROM
- SNMP
Bus Type Ethernet - IEEE 802.1p Quality of Service
- IEEE 802.1Q VLANs
- IEEE 802.2 LLC
- IEEE 802.3ac MAC
- IEEE 802.3ab 1000T over twisted pair
- IEEE 802.3x Flow control auto-negotiation
- IEEE 802.3z 1000X
- IEEE 802.3af Class 3 PoE
- IEEE 802.3at Class 4 PoE (PoE+)
Power over Ethernet - Mode A power
- Power budget 536MA @ 56V, 30 Watts
Drivers - Windows 8 32 bit
- Windows 8 64 bit
- Windows 8.1 32 bit
- Windows 8.1 64 bit
- Windows Server 2012
- Windows Server 2012 R2
- Windows Server 2008 32
- Windows Server 2008 64
- Windows Server 2008 R2
- Windows Server 2003 32 bit
- Windows Server 2003 64 bit
- Windows 7, 64-bit*
- Windows 7, 32-bit*
- Windows Vista, 64-bit
- Windows Vista, 32-bit
- Windows XP, 64-bit
- Windows XP, 32-bit*
- Linux
* Supported by AT-Mux bridging software
Network Type - 10/100/1000T with PoE+
- 1000SX
Network Speed - Copper
- Auto-negotiation
- 100 full-duplex
- 100 half-duplex
- 10 full-duplex
- 10 half-duplex
- Fiber
Network Controller Optical Specifications - SX
- Output Optical Power -9.5 (Min) -4 (Max) dBM
- Optical Sensitivity -19 (Typ) -17 (Max) dBM
- Center Wavelength 850 nm
Connectors - RJ-45
- SC, LC
- SATA - Serial ATA used to draw power for PoE
Status Indicators - LED per port
- On: link up
- Off: link down
- Blink: activity
Power - Power consumption 2.5 Watts (avg) without PoE
- Signaling voltage 3.3V
Environmental Specifications - Operating temperature 0ºC to 40ºC (32°F to 104°F)
- Relative humidity 5% to 90% (non-condensing)
- Storage temperature -25ºC to 70ºC (-13°F to 158°F)
Physical Characteristics
- Dimensions (W x H) 14.09 cm x 5.6 cm (5.5 in x 2.2 in)
- Weight 68 g (2.4 oz)
- Ships with low-profile bracket attached to interface card.
- Standard bracket included in packaging.
Compliance - RoHS
- China RoHS
- UL
- FCC/EN55022 Class A
- TUV
- EN55024
- CE
- C-TICK
- VCCI