4 Channel 800 Watt Waterproof Micro Marine Amplifier

Get high quality audio amplification on your boat or other marine vehicle with the Pyle PLMRMP1B. It includes a marine-ready, four-channel power amplifier pushing up to 800 watts, a waterproof poly bag, and a waterproof stereo 3.5mm-to-RCA adaptor for plugging in virtually any audio source, including your iPod or other MP3 player. Also included is a special waterproof bag to keep your equipment safe while listening to your favorite music. The amp is equipped with high and low level inputs, an electronic crossover network, plus power protection circuitry and anti-thump turn-on to keep your equipment secure. The included wired volume control easily mounts to your vehicle's dashboard and provides an easy way to control your music while at the helm of your vessel. Color: black.

Manufacturer Part Number
PLMRMP3B
EAN/UPC
0068888742566,068888742566
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • 4 x 100 Watts RMS at 4 Ohms
  • 4 x 200 Watts Max at 4 Ohms
  • 4 x 300 Watts RMS at 2 Ohms
  • Fuse: 10A
  • RCA Line Input
  • T.H.D: <0.05%
  • Soft Turn On/Off
  • S/N Ratio: >95dB
  • Anti-Thump Turn-On
  • 2 Ohms Stereo Stable
  • Power Protection Circuitry
  • Channel Separation: >65dB
  • Volume Gain Remote Control
  • Electronic Crossover Network
  • Remote Control for Volume Gain
  • Adjustable High Low Level Inputs
  • Frequency Response: 10Hz - 40kHz
  • Dimensions: 6.10'' L x 3.35'' W x 1.38'' H
  • Sold as: Unit
  • Weight: 2.4 lbs.