Obsidian Series 350D Windowed Micro ATX PC Case

The Micro ATX case for high-performance system builds

The Obsidian Series 350D Micro ATX PC case is designed for building compact high-performance systems with Micro ATX and Mini ITX motherboards. The compact size is ideal if space is limited, but there’s plenty of room inside for liquid CPU cooling, dual hard drives, dual SSDs, and dual full-length graphics cards.

Like all Obsidian cases, the 350D is designed for fast and neat builds, with tool-free access and drive installation. Smart features like a native 2.5” SSD cage make the most of its small size, and the cooling-focused interior has five fan mounting points, with room for two 240mm radiators.

Manufacturer Part Number
CC-9011029-WW
EAN/UPC
0843591039697,843591039697
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty: Two years
Weight: 7.16kg
Color: Black
Case Form Factor: MicroATX
Dimensions: 450mm x 210mm x 440mm
Case Motherboard Support: Mini-ITX, MicroATX
Maximum GPU Length: 380mm
Maximum CPU Cooler Height: 160mm
Maximum PSU Length: 180mm
Case Expansion Slots: 5
Case Drive Bays:

  • (x2) 5.25in
  • (x2) 3.5in
  • (x2) 2.5in