The key mission of scanners in the healthcare industry is to improve the quality of patient care while reducing medication errors. Additionally, healthcare environments have requirements that scanners need to be regularly cleaned and disinfected. Datalogic’s Gryphon Healthcare (HC) product series is specifically developed for healthcare applications with Disinfectant-Ready enclosures treated with anti-microbial additives which are designed to withstand daily cleaning with harsh disinfectant solutions.
Featuring Datalogic’s STAR Cordless System™, the Gryphon™ GM4400 imager provides bi-directional communication, which allows data to be reliably transmitted from the reader to the host system and vice versa. The Gryphon GM4400 Batch Mode capability allows thousands of codes to be stored in its memory. These features, combined with a 60,000 scans per charge Lithium-Ion battery, allow uninterrupted scanning with unlimited mobility.
Note:
CORDLESS COMMUNICATIONS
DATALOGIC STAR CORDLESS SYSTEM™: Effective Radiated Power - 910 MHz < 1 mW Multi-Point Configuration - Max. Readers per Radio Receiver 16
Point-to-Point Configuration Radio Frequency - 910 MHz Two Way Communications
DECODING CAPABILITY
1D / LINEAR CODES: Autodiscriminates all standard 1D codes including GS1 DataBar™ linear codes.
2D CODES: Aztec Code; China Han Xin Code; Data Matrix; MaxiCode; QR Code
POSTAL CODES: Australian Post; China Post; IMB; Japanese Post; KIX Post; Korea Post; Planet Code; Postnet; Royal Mail Code (RM4SCC)
STACKED CODES: EAN/JAN Composites; GS1 DataBar Composites; GS1 DataBar Expanded Stacked; GS1 DataBar Stacked; GS1 DataBar Stacked Omnidirectional; MacroPDF; MicroPDF417; PDF417; UPC A/E Composites
ELECTRICAL
BATTERY: Battery Type - Lithium-Ion, 2100 mAh; Charge Time - External Power - 4 Hours @ 12 VDC; Reads per Charge - 60,000
CRADLE INDICATOR LEDS: Battery Charging (Red); Charge Completed (Green); Power/Data (Yellow)
CURRENT: Charging (Typical) < 8 W; Standby/Idle (Typical) < 2.5 mA @ 5 VDC
INPUT VOLTAGE: 4.75 - 14.0 VDC +/- 5%
ENVIRONMENTAL
AMBIENT LIGHT: 0 - 100,000 lux
ESD PROTECTION (AIR DISCHARGE): 16 kV
HUMIDITY (NON-CONDENSING): 0 - 90%
PARTICULATE AND WATER SEALING: IP52
TEMPERATURE: Operating 0 to 50 °C / 32 to 122 °F; Storage/Transport -20 to 70 °C / -4 to 158 °F
INTERFACES
INTERFACES: RS-232 / USB / Keyboard Wedge / Wand Multi-Interface
PHYSICAL CHARACTERISTICS
COLOR: Light Green/Light Grey (Rubber/Plastic)
DIMENSIONS: Cradle - 18.6 x 9.9 x 5.6 cm / 7.2 x 3.9 x 2.2 in; Reader - 18.1 x 7.1 x 10.0 cm / 7.1 x 2.8 x 3.9 in
ENCLOSURE: Disinfectant-Ready Enclosure Treated with Anti-Microbial Additives
WEIGHT: Cradle - 246.0 g / 8.68 oz; Reader - 245.0 g / 8.64 oz
READING PERFORMANCE
IMAGER SENSOR: Wide VGA - 752 x 480 pixels
MOTION TOLERANCE: 25 IPS
PRINT CONTRAST RATIO (MINIMUM): 25%
READING ANGLE: Pitch +/- 40°; Roll (Tilt) 360°; Skew (Yaw) +/- 40°
READING INDICATORS: Beeper (Adjustable Tone); Datalogic ‘Green Spot’ Good Read Feedback; Good Read LED
RESOLUTION (MAXIMUM): 1D Linear - 0.102 mm / 4 mils; Data Matrix - 0.178 mm / 7 mils; PDF417 - 0.127 mm / 5 mils
READING RANGES
TYPICAL DEPTH OF FIELD: Minimum distance determined by symbol length and scan angle. Printing resolution, contrast, and ambient light dependent.
Code 39: 5 mils: 4.0 to 19.0 cm / 1.6 to 7.5 in
Code 39: 10 mils: 1.0 to 30.0 cm / 0.4 to 11.8 in
Data Matrix: 10 mils: 2.0 to 16.0 cm / 0.8 to 6.3 in
Data Matrix: 15 mils: 0 to 23.6 cm /0 to 9.3 in
EAN-13: 13 mils: 1.5 to 40.0 cm / 0.6 to 15.7 in
PDF417: 10 mils: 0.5 to 22.0 cm / 0.2 to 8.6 in
QR Code: 10 mils: 3.0 to 12.5 cm / 1.2 to 4.9 in
SAFETY & REGULATORY
AGENCY APPROVALS: The product meets necessary safety and regulatory approvals for its intended use. The Quick Reference Guide for this product can be referred to for a complete list of certifications.
ENVIRONMENTAL COMPLIANCE: Complies to China RoHS; Complies to EU RoHS
LED CLASSIFICATION: Caution Laser Radiation - Do not stare into beam; IEC 60825 Class 2
UTILITIES
DATALOGIC ALADDIN™: Datalogic Aladdin configuration program is available for download at no charge.
OPOS / JAVAPOS: JavaPOS Utilities are available for download at no charge. OPOS Utilities are available for download at no charge.
REMOTE HOST DOWNLOAD: Lowers service costs and improves operations - BC4010
WARRANTY
WARRANTY: 3-Year Factory Warranty