Intelligent Power Management Solutions for Professional Integrators

SmartSequencing™
SmartSequencing allows bidirectional, safe sequenced power up/down operations via the push of a button or turn of a key.

Voltage Protection
Extreme Voltage Shutdown (EVS) safeguards from catastrophic under-voltage (under 80V sustained) or over-voltage (over 145V sustained) conditions. The EVS feature can be selectively enabled or disabled according to the preference of the user.

BlueBOLT Compatible®
IP Control (Telnet or cloud-based BlueBOLT) via SmartSequencing (when connected to CN-1800S/CN-2400S with BB-RS232 Adaptor).

Diagnostic Lights
Diagnostic lights provide valuable system information including power quality.

15 Amp Output Current
15 amp maximum current capacity with incorporated 15 amp thermal circuit breaker.

DIP Switch Customization
DIP switches and potentiometer allows customization of settings such as sequencing delays, 12V on/off, and more. Security covers are provided to prevent unauthorized personnel from tampering with DIP switches.

Manufacturer Part Number
CN-15MP
EAN/UPC
0654061028475,654061028475
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

AC Voltage Input Range

  • 90-139VAC, 50/60Hz

Maximum AC Current Rating

  • 15 amps (Thermal breaker)

AC Cord

  • 3/14AWG, 10 feet, black, fixed, NEMA 5-15P plug

AC Receptacles

  • 2 NEMA 5-15R’s (1 duplex)

Surge/Under-Overvoltage Protection

  • AC Undervoltage Protection: EVS, 77VAC+/-3VAC
  • AC Overvoltage Protection: EVS, 140VAC+/-5VAC
  • AC Overvoltage Reset Modes: Manual and Auto-reset (configurable)

Operating Temperature Range

  • 5C (40F) to 40C (105F) degrees

Humidity Range

  • <90% rH (Relative Humidity)

User Interface:

  • Circuit Breaker: Pushbutton, 15A
  • Front panel diagnostic indicators (LED): Power, Extreme Voltage, Primary Link, Secondary Link
  • Side Panel DIP Switch Features (with security cover): 1 Minute Delay, 2 Minute Delay, 4 Minute Delay, Force Off NO/NC, 12V Mode On/Off GND Mode On, Momentary/Maintained, Primary/Secondary, EVS Reset Auto/Manual
  • Side Panel Potentiometer allows fine tune delay adjustments

Control/Status/Triggering (Rear Panel):

  • Remote Terminal: +5-30VDC In, 12VDC (12mA) Out
  • SmartSequencing: Phoenix-type 4-Pin Connector, Screw Terminals, Primary & Secondary Links (Current Loop - 1000’ nominal)
  • Remote Terminal: Phoenix-type 5-Pin Connector With Screw Terminals; +12V, STAT, REM, GND, DLY_OUT (Class 1 Wiring)
  • Force Off: Phoenix-type 2-Pin Connector With Screw Terminals, FORCE OFF (Class 1 Wiring)
  • RS-232 Compatible: Yes, indirectly, when connected via SmartSequencing to a Furman Smart Sequencer with an RS-232 port
  • IP Accessibility: Optional IP control via Telnet, HTTP, or BlueBOLT® when used in conjunction with SmartSequencing
  • Voltmeter: Available with SmartSequencing Ethernet option, ± 2VAC accuracy
  • Ammeter: Available with SmartSequencing Ethernet option, ±1A accuracy

Power Consumption (No Load):

  • 10 Watts

Safety Agency:

  • CSA, RoHS Compliant