Smart Suites Monitor Riser Plus

  • Raises your screen to eye level to prevent neck strain
  • Supports up to a 21” flat panel monitor or a maximum weight of 10kgs
  • Includes a letter tray and 2 accessory pods for additional storage space
  • Includes three different height positions: 100mm, 115mm & 130mm

Manufacturer Part Number
8020801
EAN/UPC
0043859552665,043859552665
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Item Number:  8020801

UPC Code:  043859552665

Item H x W x D (cm):  10.16 x 47.78 x 32.86

Colour:  Black

Material Type:  ABS

Warranty:  1 Yr LImited