2 Port Gigabit Ethernet PCI-e x1 Network Card

Wondering why your computer cannot catch up to speed with your ISP? Its because of the hardware on your system! Its time to catch up to Ethernet's FULL potential!Add two high performance Gigabit(1000Mbps) Base-T Ethernet ports to desktop system! Also has a physical LED to show connection activity and proper connection for convenient physical knowledge that a device/connected.

Manufacturer Part Number
SD-PEX24033
EAN/UPC
0912000169970,912000169970,0810154016938,810154016938
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

  • Realtek RTL8111E Chipset
  • Complies with PIC-e Revision 1.1
  • 1-lane (x1) PCI-e with Transfer Rate 2.5Gb/s Full Duplex Channel
  • A high Performance 1000Base-T Ethernet Controller Card
  • Backward Compatible to 10/100Base-T Networking
  • 10/100/1000Mbps Data Rate Auto Negotiation Operation
  • Compatible to Existing CAT-5 UTP Cabling
  • Fully Compliant with IEEE 802.3, 802.3u, 802.3ab
  • Supports Full Duplex Flow Control (IEEE 802.3x)
  • Supports IEEE 802.1P Layer 2 Priority Encoding
  • Support IEEE 802.1Q VLAN Tagging
  • Supports Standard Profile Chassis
  • Crossover Detection and Auto Correction Operation
  • Ideal for Home and Office Use