20U, 28" Deep Maple F1 Series Rack

20U, 28" deep F1 rack in Maple laminate is the perfect solution for boardrooms and video conferencing. This racks ship fully assembled and ready to go. The included casters are 4" (101 mm) in diameter making it easy to maneuver wherever you need it.  Installed front smoked acrylic door and rear solid wood door are both hinge reversible to adapt to any installation. Rear door accepts any 3U panel or fan for ventilation.

Can be custom configured and shipped preloaded with accessories using our online rack design tool: Chief RackBuilder.

Manufacturer Part Number
YF1F2028M
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

  • Assembly Required: : N
  • Certifications: : UL Listed
  • Color: : Maple
  • Exterior Depth (in): : 30
  • Exterior Height With Casters (in): : 48
  • Exterior Width (in): : 26.63
  • Finish: : Laminate
  • Notes: : TAA compliant
  • Racking Height: : 20 U
  • Shipping Dims: : 49" x 32.5" x 29.25"
  • Shipping Weight: : 215.00 lbs
  • Usable Depth (in): : 26
  • Weight Capacity: : 500 lb (227 kg)