The Code Reader™ 1000 (CR1000) is a compact, cabled barcode reader that takes up limited workspace without compromising barcode reading performance. The patented dual field optical platform of the CR1000 allows users to quickly scan both wide 1D barcodes and small dense 2D barcodes.
Featuring high speed, omnidirectional barcode reading, extremely low power consumption and manual or automatic triggering, the CR1000 is the ideal barcode reader for high use environments and excels in reading mobile coupons, ticketing and kiosk applications.
Note:
Physical Characteristics
CR1000 Dimensions: 1.7” H x 2.6” L x 2.2” W (30 mm H x 67 mm L x 52 mm W)
CR1000 Weight: 2.4 oz (68 g)
Color: Dark Gray
IP Rating: 54
User Environment
Operating Temperature: -20° to 55° C / -4° to 131° F
Storage Temperature: -30° to 65° C / -22° to 150° F
Humidity: 5% to 95% non-condensing
Data Editing: JavaScript (Additional License Required)
Performance Characteristics
Sensor: CMOS 1.2 Megapixel (1280 x 960) gray scale
Pitch: ± 60° (from front to back)
Skew: ± 60° from plane parallel to symbol (side-to-side)
Rotational Tolerance: ± 180°
Target Beam: Single, blue targeting bar
Ambient Light Immunity: Sunlight - Up to 9,000ft-candles/96,890 lux
Shock: Withstands multiple drops of 6’ (1.8 Meters to concrete)
Power Requirements: Reader @ 5vdc (mA) - Typical = less than 450 mA; Idle = less than 80 mA; Sleep = less than 31 mA
Memory Capacity: 128MB Flash ROM, 32MB RAM
Communication Interfaces: RS232
Warranty: 2 year standard warranty; extended service plan available