Code Reader 1000 Desktop Barcode Scanner

The Code Reader™ 1000 (CR1000) is a compact, cabled barcode reader that takes up limited workspace without compromising barcode reading performance. The patented dual field optical platform of the CR1000 allows users to quickly scan both wide 1D barcodes and small dense 2D barcodes.

Users can operate the CR1000 handheld or in-stand presentation mode, and for increased efficiency users can select continuous scan or motion detection barcode reading. For fixed mount and OEM applications, the CR1000 features threaded brass inserts for easy installation.

Featuring high speed, omnidirectional barcode reading, extremely low power consumption and manual or automatic triggering, the CR1000 is the ideal barcode reader for high use environments and excels in reading mobile coupons, ticketing and kiosk applications.

Manufacturer Part Number
CR1011-PKR
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Physical Characteristics
CR1000 Dimensions
1.18” H x 2.6” L x 2.2” W (30 mm H x 67 mm L x 52 mm W)
CR1000 Weight
2.4 oz (68 g)
Color Options
Available in light gray
IP Rating
54

User Environment

Operating Temperature
-20° to 55° C / -4° to 131° F
Storage Temperature
-30° to 65° C / -22° to 150° F
Humidity
5% to 95% non-condensing
Decode Capability
1D
Codabar, Code 11, Code 32, Code 39, Code 93, Code 128, IATA 2 of 5, Interleaved 2 of 5, GS1 DataBar (RSS), Hong Kong 2 of 5, Matrix 2 of 5, MSI Plessey, NEC 2 of 5, Pharmacode, Plessey, Straight 2 of 5, Telepen, Trioptic, UPC/EAN/JAN
Stacked 1D
GS1 Composite (CC-A/CC-B/CC-C), MicroPDF, PDF417
2D
Aztec Code, Code 49, Codablock F, Data Matrix, Han Xin, MaxiCode, Micro QR, QR Code
Proprietary 2D
GoCode® (Additional License Required)
Postal Codes
Australian Post, Intelligent Mail, Japan Post, KIX Code, Korea Post, Planet, Postnet, UK Royal Mail, UPU ID-tags
Image Output Options
Formats
JPEG or PGM
Field Selection
High Density or Wide Field
Data Editing
JavaScript

Performance Characteristics

Field of View
High Density Field: 30° horizontal by 20° vertical Wide Field: 50° horizontal by 33.5° vertical
Focal Point
High Density Field: approximately 100 mm Wide Field: approximately 115 mm
Sensor
CMOS 1.2 Megapixel (1280 x 960) gray scale
Optical Resolution
High Density Field: 960 x 640 Wide Field: 960 x 640
Pitch
± 60° (from front to back)
Skew
± 60° from plane parallel to symbol (side-to-side)
Rotational Tolerance
± 180°
Print Contrast
25% absolute dark/light reflectance differential, measured at 650 nm
Target Beam
Single, blue targeting bar
Ambient Light Immunity
Sunlight: Up to 9,000ft-candles/96,890 lux
Shock
Withstands multiple drops of 6’ (1.8 Meters to concrete)
Power Requirements
Reader @ 5vdc (mA): Typical = less than 450 mA; Idle = less than 80 mA; Sleep = less than 31 mA
Memory Capacity
128MB Flash ROM, 32MB RAM
Communication Interfaces
RS232
Warranty*
2 years