ZoneFlex 7055 Wi-Fi Wall Switch

High Performance 2x2:2 Integrated Wired/Wireless Wall Switch
The Ruckus ZoneFlex 7055 is the industry’s frst dual band concurrent wired and wireless wall switch that integrates high-speed 802.11n Wi-Fi into an ultra-sleek, low-profle design that can be quickly and discretely installed in a standard wall junction box.

Ideal for offering converged services within hotel guest rooms and university dormitories, the ZoneFlex 7055 provides an easy way to offer multiple connections into a single room without multiple cables.

Manufacturer Part Number
901-7055-WW01
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Physical Characteristics Power:

  • POE 802.3af/802.3at
  • 48VDC input
Power Draw:
  • POE: Idle (3.6 w); Typical (4.5 w); Peak (6.5 w)
  • DC-Powered: Idle (3.8 w); Typical (4.7 w); Peak (6.7 w)
Physical Size:
  • 13.6 cm x 13.6 cm (Square), 3 cm (Deep)
  • NEMA 1 Type 1 / IP 20
Weight:
  • 292 g (.64 Lbs.)
  • 392 g (.86 Lbs.) with bracket
Physical Ports:
  • 4 10/100 Mbps Base-T 802.3, 802.3u, RJ-45 Ethernet access ports.
  • 1 10/100/1000Mpbs Base-T 802.3, 802.3u, 802.3ab, 802.3af (802.3 at Type 1) PoE input, Class 3. RJ-45 and punch down connector
  • 1 RJ-45 pass-through port; RJ45 to RJ45
Environmental Conditions:
  • Operating Temperature: 32°F (0°C) - 122°F (50°C)
  • Operating Humidity: 10% - 95% non-condensing
RF:
  • Physical Antenna Gain: 2 dBi (2.4GHz); 3 dBi (5.0GHz)
  • Minimum RX Sensitivity: Up to -90 dBm
Performance and Capacity Concurrent Users:
  • Up to 100
Voice Calls:
  • Up to 30
Applications Hotspot:
  • WISPr
Voice:
  • 802.11e/WMM
  • U-APSD
Network Architecture IP:
  • IPv4, IPv6, dual stack
VLANs:
  • 802.1Q (1 per BSSID or dynamic, per user based on RADIUS)
  • Port-based

802.1X for Ethernet Ports:
  • Authenticator
  • Supplicant
Tunneling:
  • L2TP, PPPoE
Multimedia and Quality of Service 802.11e/WMM:
  • Supported
Software Queues:
  • Per traffic type (4), per client
Traffic Classification:
  • Automatic, heuristics and TOS based or VLAN-defined
Rate Limiting:
  • Dynamic, per-user or per-WLAN
Management Deployment Options:
  • Standalone (individually managed)
  • Managed by ZoneDirector
  • Managed by FlexMaster
Configuration:
  • Web User Interface (HTTP/S)
  • CLI (Telnet/SSH), SNMP v1, 2, 3
  • TR-069 vis FlexMaster
Auto AP Software Updates:
  • FTP or TFTP, remote auto available
Wi-Fi Standards:
  • IEEE 802.11a/b/g/n
  • Dual band (2.4 GHz and 5 GHz) concurrent operation
Radio Chains:
  • 2 x 2
Spatial Streams:
  • 2
RF Power Output (Aggregate):
  • 2.4 GHz: 22 dBm
  • 5 GHz: 19 dBM
Frequency Band:
  • 802.11b/g/n 2.4-2.484 GHz
  • 802.11a/n: 5.15-5.25 GHz; 5.25-5.35 GHz; 5.47-5.725 GHz
Operating Channels:
  • US/Canada: 1-11
  • EU (ETSI X30): 1-13
  • Channel availability is country dependent according to the local regulations
  • 5 GHz Channels
BSSID:
  • 32 BSSIDs per radio
Wireless Security:
  • WEP, WPA-PSK, WPA-TKIP, WPA2 AES, 802.11i
  • Authentication via 802.1X with ZoneDirector, local authentication database, support for RADIUS, LDAP, and Active Directory
* Maximum power varies by country