HDMI to VGA Adapter Converter

Convert an HDMI® video signal to VGA, with discrete audio output. The HD2VGAA2 HDMI® to VGA Adapter Cable enables you to connect an HDMI output device, such as a laptop video output or digital media extender to a VGA display device (monitor, projector) by converting the HDMI video signal from the output device into a VGA output and separate 2-channel analog audio. The HDMI to VGA adapter is intended for displaying user generated content such as presentations, documents, and work sheets onto a VGA projector or monitor. The adapter can also extend your computer's desktop to double your workspace and increase productivity.

The versatile converter supports resolutions including high definition 1080p, which eliminates the expense of upgrading a VGA display for the sake of compatibility, and doesn't require a separate power adapter which saves installation time and hassle.

Backed by 2-year warranty and free lifetime technical support.

Manufacturer Part Number
HD2VGAA2
EAN/UPC
0065030850995,065030850995
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty
Information Warranty: 2 Years

Hardware
Active or Passive Adapter: Active
Audio: Yes
Converter Type: Format Converter

Performance
Audio Specifications: 2 Channel
Maximum Analog Resolutions: 1920x1080
Maximum Digital Resolutions: 1920x1080
Supported Resolutions: 1920x1080 (1080p) @ 60Hz
Wide Screen Supported: Yes

Connector(s)
Connector A: 1 - HDMI (19 pin) Male Input

: 1 - USB Micro-B (5 pin) Female
Connector B: 1 - VGA (15 pin, High Density D-Sub) Female Output

: 1 - 3.5 mm Mini-Jack (3 Position) Female Output

Environmental
Humidity: 40%-85%RH
Operating Temperature: 0°C to 60°C (32°F to 140°F)
Storage Temperature: -10°C to 70°C (14°F to 158°F)

Physical Characteristics
Color: Black
Enclosure Type: Plastic
Product Height: 0.6 in [15 mm]
Product Length: 9.8 in [250 mm]
Product Weight: 1.6 oz [44 g]
Product Width: 1.8 in [45 mm]

Packaging Information
Shipping (Package) Weight: 2.3 oz [66 g]

What's in the Box
Included in Package: 1 - HDMI® to VGA Adapter Converter