ARC-1224-8I SAS Controller

ARC-12x4 internal PCIe 2.0 host RAID controllers are a cost-effective solutions for connecting up to 4/8 6Gb/s SAS peripheral devices. The RAID controllers are based on the same RAID kernel of field-proven internal/external RAID controller and same device driver architecture with widely used 3Gb/s and 6Gb/s SAS/SATA RAID controller. Applications that benefit most features from these controllers include NAS, server RAID solutions, web servers, near-line backup, security systems and streaming applications. ARC-1214-4I/1224-8I support directly attached 4/8 internal 6Gb/s SAS ports via 1/2 SFF-8087 connector.

Manufacturer Part Number
ARC-1224-8I
EAN/UPC
4712774411215
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Name: ARC-1224-8I
I/O Processor: ARM_based 933MHz storage processor
Host Bus Type : PCIe 2.0 x8 Lanes
Drive Connector: 2xSFF-8087
Drive Support: Up to 4 x 6Gb/s SAS/SATA HDDs/SSD
RAID Level: 0, 1, 1E, 3, 5, 6, 10, Single Disk, and JBOD
On-Board Cache: 1GB on-board DDR3-933 SDRAM with ECC protection
Management Port: In-Band: PCIe
Out-of-Band: LCD and LAN Port
Enclosure Ready: Individual Activity/Faulty Header, Serial Bus and SGPIO