RealPOS High Performance Bi-Optic Scanner

As a leading provider of POS scanner technology, NCR continues to innovate. Part of NCR’s POS scanner portfolio, the NCR RealPOS™ High Performance Bi-Optic Scanner/Scale is designed to provide superior operational performance, flexibility and investment protection. NCR's Optical Effects Technology sets a new standard for scan pattern density to capture and read all bar codes. This results in a productivity boost for all users – novice, experienced and self-checkout. The solution leverages a single footprint design – one model supports a scanner, a scale and Sensormatic® functionality – which meets current requirements with the flexibility to address future needs.

Manufacturer Part Number
7878M907
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SCALE CAPACITY

  • 30lb (15kg) in 0.01lb (0.005kg) increments
CONNECTIVITY
  • USB (NCR/ PC and IBM/POS)
WINDOW MATERIALS
  • Horizontal top plate: Standard - EverScan glass – lifetime warranty

POWER MANAGEMENT
  • 12V terminal power option (90–264VAC/47–63Hz)
  • 12 watts while scanning, 6 watts while on stand-by
FULL-SIZE SCANNER/SCALE
  • HEIGHT 20” / 50.8cm
  • WIDTH 12” / 30.3cm
  • DEPTH 5” / 12.7cm