Male to Male 3.5mm Stereo Auxiliary Cable 36" (91 cm) Long

Male to Male 3.5mm Stereo Auxiliary Cable 36" (91 cm) LongĀ 

  • 3.5MM AUX audio Jack each end
  • Total Length 36"

Manufacturer Part Number
35AC
EAN/UPC
0791489118828,791489118828
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Length|7"
Width|4.75"
Height|0.5"
Weight|0000.05lbs