SHF-01904 3-Tier Steel Urban Adjustable Storage Shelving Unit, White

Honey-Can-Do SHF-01904 3-Tier Steel Urban Adjustable Storage Shelving Unit, White. Create visible, accessible storage space instantly with Honey-Can-Do industrial shelving systems. Clean white finish and sturdy steel frame make this unit the perfect blend of style and functionality. Durable enough for the home or garage; this commercial grade shelving is capable of withstanding up to 250lbs per shelf. Adjustable shelves allow you to change the configuration as your storage needs evolve. Combine multiple units to create a customized storage wall. The no-tool assembly allows you to construct in minutes a shelving unit that will last for years.

Manufacturer Part Number
SHF-01904
EAN/UPC
0811434019045,811434019045
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specs

24 in L x 14 in W x 30 in H (61 cm L x 35.6 cm W x 76.2 cm H)