4800 Network Security/Firewall Appliance

To combat today’s complex threat landscape, companies need a simple device that is capable of advanced security. The Check Point 4000 Appliances are designed to deliver everything you need to secure your network in one appliance. It provides the highest level of security in a compact form factor without compromising on speed.

Benefits

Delivers comprehensive and extensible security

  • Pre-packaged with these turn-key Check Point solutions: Next Generation Firewall, Next Generation Data Protection, Next Generation Threat Prevention and Next Generation Secure Web Gateway
  • Offers expanded protection with flexible software blade architecture

Leads the industry in price for performance

  • Supports multi-core technology with flexible network options
  • Supports up to 16 1000Base-T ports and 1.2M concurrent sessions

Simplifies and centralizes management

  • Includes local management for quick and easy deployment
  • Includes first-time configuration wizard

Features

Compact design with high performance

Check Point 4000 Appliances have the power and performance to secure any small- to medium-sized office. They combine advanced multi-core technology with high network throughput to provide a broad spectrum of network security options without compromising performance.

  • Compact 1U form factor
  • Provides up to 5.8 Gbps in real-world firewall throughput
  • Provides up to 1.1 Gbps in real-world IPS throughput
Flexible networking options

Meet the requirements of any network environment with the flexible 4000 Appliance design.

  • Eight 1 GbE copper ports included
  • Add up to eight additional 1GbE copper ports, four 1GbE fiber ports or two 10GbE fiber ports to meet your business needs
  • Up to 1,024 VLANs for higher network segmentation
Streamlined deployment and management

Initial configuration of your 4000 Appliance is no trouble at all, thanks to an intuitive set up wizard. You can choose local, stand-alone management, or the device can manage itself as well as one adjacent appliance for high-availability purposes.

  • Optional web-based administration and central management capabilities via Check Point’s Security Management Software Blades
  • Automatic threat and exploit updates
Prevent unknown threats

Check Point provides complete zero-day threat prevention and alerts when under attack. Threat Extraction delivers zero-malware documents in zero seconds. Threat Emulation inspects files for malicious content in a virtual sandbox. When Threat Emulation discovers new threats, a signature is sent to the Check Point ThreatCloud database which documents and shares information on the newly identified malware with other Check Point customers — providing immediate protection against zero-day threats.

Manufacturer Part Number
CPAP-SG4800-NGFW-HA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Performance

SecurityPower1: 673
Firewall Throughput (Gbps)

  • Raw2: 11
  • Production4: 5.8

VPN AES-128 Throughput (Gbps): 2
IPS Throughput (Gbps)
  • Recommended3: 1.5
  • Production4: 1.1
Concurrent Connections: 3.3M
Connections per Second: 70,000

Virtual Systems

Virtual System Support: Yes
Max VS Supported (Default/Max): 25 / 25

Hardware Specifications


10/100/1000Base-T Ports: 8 to 16
1000Base-F SFP Ports: 0 to 4
10GBase-F SFP+  Ports: 0 to 2
Memory: 4, 8 GB
Storage: 250 GB Hard Disk Drive
I/O Expansion Slots: 1 
LOM: Included

Dimensions

Enclosure: 1U
Dimensions (standard): 17.25" W x 16.14" D x 1.73" H
Dimensions (metric):438 mm W x 410 mm D x 44 mm H
Weight: 7.6 kg (16.76 lbs.)

Environment

Operating Environment: Temperature: 32° to 104°F / 0° to 40°C; Relative Humidity 5% to 90% (non-condensing)
Non-Operating Environment: Temperature: -14° to 158°F / -20° to 70°C; Relative Humidity 5% - 95% (non-condensing)

Power

Redundant Hot-Swap Power Supply: Optional
Power Input:100~240VAC, 50~60Hz
Power Supply Spec (Max): 275W
Power Consumption (Max): 140W

Certifications

Safety: CB, UL, cUL, CSA, TUV
Emissions: CE, FCC VCCI, C-Tick
Environmental: RoHS

1: Check Point's SecurityPower is a new benchmark metric that allows customers to select security appliances by their capacity to handle real-world network traffic, multiple security functions and a typical security policy 2: Raw throughput is based on RFC 3511 with 1518 bytes UDP packets 3: Recommended IPS profile, IMIX traffic blend 4: Assumes maximum production throughput environment with real-world traffic blend, multiple Security Software Blades, a typical rule-base size, NAT and logging enabled and the most secure threat prevention protection