Rock the waves with the BOSS Audio MR1308UAB Weatherproof Single-DIN Digital Media Player in a white finish. Listen to local AM/FM radio stations, hook up your smartphone or MP3 player through the Auxiliary input or plug into the USB and SD ports to surf your tunes. Bluetooth technology lets you stream audio apps like Pandrora and Spotify and make calls hands-free. The front panel detaches for peace of mind and easy storage. State-of-the-art weatherproofing materials and special UV protection coatings provide resistance to corrosion and protection from the elements. Pull up anchor and set sail to great music with the BOSS MR1308UAB.
Note:
MP3 through|USB/SD
Other Formats|MP3, WMA
Bluetooth Audio Streaming|Yes
Bluetooth Hands-free|Yes
Bluetooth Supported Profiles|A2DP, AVRCP, HFP
USB Port|Front panel
SD Port|Behind Face Panel
Aux-In|Front panel
Pre-Amp Outputs|Front
Total Power Output|200Watts <br />(50Watts x4Ch)
Last Position Memory|Yes
Wireless Remote Control|Yes
Switchable Tuner Frequencies|USA, EUROPE
Tuner Preset|18FM /12AM
A.M.S. ( Auto Memory Search)|Yes
Selectable Preset EQ|Yes
ID3-Tag Information|Yes
Clock Display|Yes
Chassis Type|Single-DIN
Detachable Front Panel|Yes
Width|7.125"
Height|2.125"
Depth|5"