Single-DIN MECH-LESS Multimedia Player (no CD/DVD) Detach Panel

Rock the waves with the BOSS Audio MR1306UA Weatherproof Single-DIN Digital Media Player. Listen to local AM/FM radio stations, hook up your smartphone or MP3 player through the Auxiliary input or plug into the USB and SD ports to surf your tunes. The front panel detaches for peace of mind and easy storage. State-of-the-art weatherproofing materials and special UV protection coatings provide resistance to corrosion and protection from the elements. Pull up anchor and set sail to great music with the BOSS MR1306UA.

Manufacturer Part Number
MR1306UA
EAN/UPC
0791489118897,791489118897
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

MP3 through|USB/SD
Other Formats|MP3, WMA
USB Port|Front panel
SD Port|Behind Face Panel
Aux-In|Front panel
Pre-Amp Outputs|Front
Total Power Output|200Watts <br />(50Watts x4Ch)
Last Position Memory|Yes
Wireless Remote Control|Yes
Switchable Tuner Frequencies|USA, EUROPE
Tuner Preset|18FM /12AM
Selectable Preset EQ|Yes
ID3-Tag Information|Yes
Clock Display|Yes
Chassis Type|Single-DIN
Detachable Front Panel|Yes
Width|7.125"
Height|2.125"
Depth|4.625"