Combo Kit Includes MR1306UA AM/FM MECHLESS Receiver, One Pair of 6.5" MR6W

Leave the dock and rock to the sounds of the MCK1306W.6 Receiver and Speaker combo kit. Included in the package are the MR1306UA Mech-less Digital Media Receiver, and one pair of MR6W 6.5" Full Range Marine Speakers and an MRANT10 Marine Dipole Antenna. Listen to local AM/FM radio stations, hook up your smartphone or MP3 player through the Auxiliary input or plug into the USB and SD ports and sway to your digital tunes. The front panel detaches to deter theft and for easy storage. State-of-the-art weatherproofing materials and special UV protection coatings provide resistance to corrosion and protection from the elements. Crest the waves to great music with the BOSS Audio MCK1306W.6.

Manufacturer Part Number
MCK1306W.6
EAN/UPC
0791489118927,791489118927
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Length|11.375"
  • Width|8.625"
  • Height|8.25"
  • Weight|0006.76lbs