Powersports Plug & Play Bluetooth Sound System w 450 Watt Built-in Amp

Get outdoors and pump out your tunes while you're on your ATV, tailgating or camping with the Boss Audio ATV25B Weatherproof Powersports Plug & Play System. Compatible with any 12V power source, enjoy great sound with the 450 Watt Max Power Amp, 6.5" Poly Injection Cone Speakers and 1.5" High Performance Dome Tweeters. Hook the Audio Output of your Smartphone or MP3 Player to the Auxiliary Input to listen to your playlists. Bluetooth Stream and Control lets you play and control your favorite music apps like Spotify and Pandora. Control Play, Pause, Track and Volume with the Bluetooth Inline Multifunction Remote. The ATV25B is Fully Marinized to help provide protection against the elements. Max out your music wherever you go with the Boss Audio ATV25B.

Manufacturer Part Number
ATV25B
EAN/UPC
0791489119825,791489119825
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Amp CLASS_TYPE:  Full Range, Class A/B
GB_HEIGHT:   12"
GB_LENGTH:  29.25"
GB_WEIGHT_LB:  19.15
GB_WIDTH:  13.75"
TECHNOLOGY: IC

Marine
6.5" Poly Injection Cone Speakers
Weather Proof 1.5" High Performance Soft Dome Tweeters
450 Watts Max Built-in Amp and 3.5mm Aux Input Compatible with Audio Output of Smartphones and MP3 Players
Bluetooth Audio Streaming - Stream your Favorite Music or Music Service like Spotify or Pandora Wirelessly
Multi-Function Remote control track and volume up/down, play and Pause
Frequency Response - 45Hz - 25kHz
Plug and Play for Easy Installation. Ideal for ATV's, UTV's, Side by Sides and Tailgating!
Bluetooth A2DP V 3.0 w EDR
Operational Power 12VDC [10 to 16V allowable]
Includes Remote Mounting clamp, Heavy Duty Zip Ties and Heavy Duty Straps with Velcro
Bluetooth Pairing Code 0000