Enclosed System 4" 3-way 200W Marine Enclosed System Speaker

4" 3-way 200W Marine Enclosed System Speaker 

  • Weather Proof Enclosed System 4" 3-way Speaker Pair
  • 200 Watts MAX 100 Watts RMS Power Handling per Pair
  • 80 Hz to 18 kHz Frequency Response and 85dB Sensitivity
  • Polypropylene Woofer Cone and Rubber Surround
  • 1 Tweeter and 1..5 inch Poly Cone Midrange Per Speaker

Manufacturer Part Number
MR4.3W
EAN/UPC
0791489120272,791489120272
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Speaker Type|Enclosed System
Configuration|3-way
Woofer Size|4"
Tweeter Size(s)|0.75"
Midrange Size|1.5"
Peak Power Handling|200 Watts
System Impedance|4 Ω
System Sensitivity (1W/1m)|85 dB
System Frequency Response|80Hz to18kHz, ±1 dB