Chaos Exxtreme II 400W 4 Channel Full Range, Class A/B Amplifier

Chaos Exxtreme II 400W 4 Channel Full Range, Class A/B Amplifier

  • 400 W MAX Power, 4 Channel75 W X 4 RMS @ 2 ohm38 W X 4 RMS @ 4 ohm
  • Full Range, Class A/B,
  • High and Low Level Inputs
  • Manufacturer Part Number
    CXX354
    EAN/UPC
    0791489119689,791489119689
    Full Product Specifications

    Note:

    • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
    • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
    • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    Amp Topology|Full Range, Class A/B
    Channel Configuration|4 Channel
    Total Power Output|400 Watts
    Peak Power @ 2 Ω|100Watts x4
    Peak Power @ 4 Ω|50Watts x4
    RMS Power @ 2 Ω|75Watts x4
    RMS Power @ 4 Ω|38Watts x4
    Speaker Impedance|2 to 8 Ω
    T.H.D. (Total Harmonic Distortion)|0.01 %
    Channel Separation ≥|60 dB
    S/N Ratio (A-Weighted)|90 dB
    Frequency Response|12Hz to22kHz±1 dB
    RCA Inputs|4 Channel
    High Level Inputs|Yes
    Length|9.800000000000001"
    Width|7.5"
    Height|2.2"