Single-DIN CD/MP3 Player with Detachable Front Panel Bluetooth
Cruise through your music options with the BOSS Audio 752UAB In-Dash Single-DIN CD/MP3 Player. Pop a CD into the CD Player, listen to the AM/FM radio, hook up your smartphone or MP3 Player through the Auxiliary input or plug into the SD and USB ports. Bluetooth technology lets you stream audio apps like Pandora and Spotify and make calls hands-free. Control it all with the wireless remote or use Android App Control for Android smartphones to make adjustments. Quickly detach and store the front panel to deter theft. Shift your music into high gear with the BOSS 752UAB.
Note:
CD±R/RW Audio|Yes
MP3 through|CD/USB/SD
Bluetooth APP Control|Yes
Bluetooth Audio Streaming|Yes
Bluetooth Hands-free|Yes
Bluetooth Supported Profiles|A2DP, AVRCP, HFP
USB Port|Front panel
SD Port|Behind Face Panel
Aux-In|Front & Rear
Pre-Amp Outputs|Front & Rear
Total Power Output|240Watts <br />(60Watts x4Ch)
Last Position Memory|Yes
One Bit D/A Convertor|Yes
E.S.P. (Electronic Skip Protection)|Yes
Wireless Remote Control|Yes
Switchable Tuner Frequencies|USA, EUROPE
RDS Tuner|Yes
Tuner Preset|18FM /12AM
Selectable Preset EQ|Yes
ID3-Tag Information|Yes
Clock Display|Yes
Chassis Type|Single-DIN
Detachable Front Panel|Yes
Width|7.125"
Height|2.125"
Depth|8"