Single-DIN MECH-LESS with Detachable Front Panel

Single-DIN MECH-LESS with Detachable Front Panel

Pump out your digital music with the BOSS Audio 622UA Mech-less Digital Media Receiver. Enjoy digital tunes by hooking up your smartphone or MP3 player to the Auxiliary input, plug into the USB and SD ports or listen to the AM/FM radio. Change up the style of sound with the built-in Preset EQ. Control it all with the wireless remote. The front panel easily detaches for peace of mind when leaving your vehicle. Get more music choices with the BOSS Audio 622UA.

  • 50 Watts x 4 Max Power, Balance/Fader/Bass/Treble and Preset built-in EQ
  • No CD or DVD Player, Plays USB/SD, MP3, WMA, FM/AM and Smart Phones
  • Compatible with Audio out from Smartphones and MP3 Players
  • USB, SD, Aux, Inputs
  • Front Pre Amp Outputs
  • Detachable Panel, Wireless Remote

Manufacturer Part Number
622UA
EAN/UPC
0791489119443,791489119443
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • AMS: YES
  • AUXLOCATION: Front panel
  • CHANNEL_CONFIG: 4/3/2 Channel
  • ID3_TAG: YES
  • LAST_POSITION_MEMORY: YES
  • MOUNTING_DEPTH: 5.75
  • MOUNTING_HOLE_HIGH: 2.25
  • MOUNTING_HOLE_WIDTH: 7.375
  • PRE_AMP_OUTPUT: Rear
  • PRESET_EQ_RESPONSE_CURVES: YES
  • SD_CARD_LOCATION: Front panel
  • SWTICHABLE_RADIO_1: USA
  • SWTICHABLE_RADIO_2: EUROPE
  • SWITCHABLE_TUNER: YES
  • TOTAL_CHANNELS: 4
  • TOTAL_POWER_OUTPUT: 200
  • USBLOCATION: Front panel
  • WATTS_PER_CH: 50