LA-80MKII Unbalanced to Balanced Audio Converter

TASCAM's update to their popular line amplifiers results in the LA-40mkIII, LA-80mkII and LA-81mkII. The new models include a ±12dB trim control for better matching of levels between components. A signal present LED proves useful during system design and troubleshooting. The new models are packaged in black rack cases with standard chassis depth for easier wiring. All of this is offered for a lower price than ever before.

The LA-80mkII is an eight-channel unbalanced to balanced line amplifier, where the LA-81mkII converts eight channels of balanced to unbalanced audio. The LA-40mkIII has four channels of unbalanced to balanced and another four channels of balanced to unbalanced out.

Manufacturer Part Number
LA80MKII
EAN/UPC
0043774023639,043774023639
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Unbalanced connectors: RCA
  • Balanced connectors: XLR
  • Trim control for fine level adjustment of +/- 12dB
  • Signal Present LED per channel
  • Input level: +4dBu/-20dBu, Output level: -10dBV, selectable per channel
  • Ground Lift switch per channel
  • All Lift Switch disables ground connections for entire unit
  • Earth terminal
  • Dimensions: 19" W x 1.74" H x 11" D (482 x 44 x 280 mm)
  • Weight : 6.6lbs (3 kg)