Session Border Controller for Enterprise

A single-boxed solution addressing security issues in SIP networks

To benefit from the latest communication and collaboration solutions, businesses are increasingly turning to SIP-based networks. Whether it’s to lower costs using IP telephony or to take advantage of the latest multimedia messaging, conferencing and unified communications (UC) applications, SIP is emerging as the industry standard.

Advantages of SIP

Carriers increasingly offer SIP trunks (Session Initiation Protocol) as they are designed for high-fidelity voice, high-definition video and other real-time collaboration applications. SIP trunks support more telephone extensions more cost effectively and reduce the cost of local, toll-free, domestic and international long-distance communications.

With the support of a SIP network, a growing business can more easily and cost effectively roll out the latest UC applications to employees regardless of where they are working: in the office, at home or on the road. The productivity that results from these collaborative, real-time applications can be a major competitive advantage.

SIP Trunk Security

However, SIP trunks also present a security challenge: there is vulnerability at the point where the SIP trunk connects to the public network which can leave a business exposed to hacker attacks including spoofing, call hijacking, eavesdropping and toll fraud. In addition to potential damage to business operations, privacy and security mandates such as those for credit and health information (e.g., PCI and HIPAA) require that these vulnerabilities be addressed, imposing significant financial and legal penalties for non-compliance.

A Solution for Growing

Businesses The Avaya Session Border Controller for Enterprise (Avaya SBCE) addresses the security vulnerabilities in SIP networks in a cost-effective, easily-implemented, single-box solution.

Easily operated from an intuitive graphical user interface (GUI), the Avaya SBCE establishes a precise demarcation where the SIP trunks meet the enterprise network, presenting a clear line of defense. It delivers enterprise-class security that includes protection from Denial of Service (DoS) and application-layer threats as well as toll-fraud. Fine-grained policy enforcement helps ensure ongoing compliance.

With Avaya SBCE in place, growing businesses can adopt the collaborative and unified communications applications that drive competitive advantage.

A single-box solution

addressing security issues in SIP networks Avaya Session Border Controller for Enterprise provides a complete application-layer security architecture in one device: SIP Firewall, Session Border Controller, Intrusion Detection System and Intrusion Prevention System (IDS/IPS), Access Controller, Authentication, Unified Communications Proxy and Policy Enforcement for all real-time unified communication applications.

Manufacturer Part Number
273793
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Sessions: Up to 500 sessions

Part Number:271023

Platform Type: CAD-0208-3402-900

Main Processor: ATOM D510 – 1.66GHz

Memory: 2GB

RAID: No

Hard Drives: 320GB (SATA)

Compact Flash: -

PCI Cards: -

TPM: No

LED Display: No

Interfaces (Ports)

Data: 4 X 1GbE

USB: 2

Console: 1 (RJ-45)

Replaceable Fan: No

Replaceable Hard Drive: No

Redundant PSU: No

Port Bypass: No

Form Factor: 1U

Bezel: -

Dimensions

Height: 1.7 in

Width: 11.75 in

Depth: 5.75 in

Boxed

Height: 7.5 in

Width: 12 in

Depth: 15 in

Weight

Unit: 3 lbs.

Boxed: 6 lbs.

Power

Input: 110/240V AC

Nominal Current (110V): 0.2 A

Maximum Current (110V): 0.5 A

AC Power (Max): 40 Watt

Environmental

Nominal Operating Temp: 20°C

Operating Temp Range: 5 ̊C ~ 35 ̊C

Relative Humidity: 20 ̊C ~ 90 ̊C

Storage Temp: 0 ̊C ~ 75 ̊C