CX410de Multifunction Color Laser With Page Plus

Stunning Colour. Stellar Versatility.

The network-ready Lexmark CX410de MFP with a colour touch screen and a print speed as fast as 32 ppm with 2-sided printing lets you copy, scan and fax.

Freedom to Print on the Fly

Produce professional colour in-house, on demand. With 512 MB of upgradable memory and a fast dual-core processor, you’ll print fast, too.

Professional Colour Matching

Lexmark Named Colour Replacement and PANTONE® calibration make it easy to develop a consistent brand image by accurately matching your colours.

High Resolution Graphics

With up to true 1200x1200 dpi resolution, images and graphics stay crisp. Lexmark's Unison™ Toner ensures consistent quality, too.

Super Fast and Quiet Output

Quickly print, copy and scan up to 32 pages per minute in black and colour, plus produce a 1-page colour document in as little as 11.5 seconds.

Smart Touch Screen

The beautiful 4.3-inch colour touch screen lets you easily manage jobs and add workflow solutions.

Manufacturer Part Number
53A6172
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part Number: 28D0550
Print Technology: Color Laser
Function: Colour Copying
Colour Faxing
Colour Printing
Color Scanning
Workgroup Size: Small-Medium Workgroup
Touch Screen Display: Yes
Display: Lexmark e-Task 4.3-inch (10.9 cm) colour touch screen
Print Speed (Letter, Black): Up to 32 ppm6
Print Speed (Letter, Colour): Up to 32 ppm6
Print Speed (Letter, Black) Duplex: Up to 15 spm6
Print Speed (Letter, Colour) Duplex: Up to 15 spm6
Print Speed (A4, Black): Up to 30 ppm6
Print Speed (A4, Colour): Up to 30 ppm6
Print Speed (A4, Black) Duplex: Up to 15 spm6
Print Speed (A4, Colour) Duplex: Up to 15 spm6
Time to First Page (Black) : As fast as 10.5 seconds
Time to First Page (Colour) : As fast as 11.5 seconds
Duplex (2-sided) Printing: Integrated Duplex
Print Resolution, Black: 1200 x 1200 dpi
4800 Colour Quality (2400 x 600 dpi)
Print Resolution, Colour: 1200 x 1200 dpi
4800 Colour Quality (2400 x 600 dpi)
Copy Speed (Letter, Black): Up to 32 cpm6
Copy Speed (Letter, Colour): Up to 32 cpm6
Copy Speed (Letter, Black) Duplex: Up to 15 spm6
Copy Speed (Letter, Colour) Duplex: Up to 15 spm6
Copy Speed (A4, Black): Up to 30 cpm6
Copy Speed (A4, Colour): Up to 30 cpm6
Copy Speed (A4, Black) Duplex: Up to 15 spm6
Copy Speed (A4, Colour) Duplex: Up to 15 spm6
Time to First Copy (Black) : As fast as 10.8 seconds
Time to First Copy (Colour) : As fast as 11.6 seconds
Reduce / Enlarge Range: 25 - 400 %
A4/Ltr Simplex Scan Speed (Black): Up to 30 / 32 sides per minute
A4/Ltr Simplex Scan Speed (Colour): Up to 30 / 32 sides per minute
A4/Ltr Duplex Scan Speed (Black): Up to 13 / 14 sides per minute
A4/Ltr Duplex Scan Speed (Colour): Up to 13 / 14 sides per minute
Scan Area, Maximum (mm): 215.9 x 355.6 mm
ADF Scan: RADF (reversing Duplex)
Scanner Type: Flatbed scanner with ADF
Scan Technology: CCD
Optical Scanning Resolution: 600 X 600 ppi (color)
1200 X 600 ppi (black)
Scan File Formats (Send as): JPEG, JPG
PDF
Secure PDF
TIFF
XPS
Archival PDF (A-1a, A-1b)
Scan Destinations: e-mail
FTP
USB Flash drive
USB or Network connected computer
Lexmark Document Solutions Suite (LDSS)
Modem Speed: ITU T.30, V.34 Half-Duplex, 33.6 Kbps
Fax Transmission Speed: < 3 seconds per page
Processor: Dual Core, 800 MHz
Memory, Standard: 512 MB
Memory, Maximum: 2560 MB
Hard Disk: Not Available
Apple Operating Systems Supported: Apple OS X (10.5, 10.6, 10.7, 10.8, 10.9, 10.10)
Citrix MetaFrame: Microsoft Windows Server 2003 x64 running Terminal Services with Citrix Presentation Server 4.0 x64, 4.5 x64
Microsoft Windows Server 2003 running Terminal Services with Citrix Presentation Server 4.0, 4.5
Microsoft Windows Server 2003 and 2003 X64 Edition with Citrix XenApp 5.0
Microsoft Windows Server 2008 and 2008 X64 Edition with Citrix XenApp 5.0
Microsoft Windows Server 2008 R2 with Citrix XenApp 6.0
Linux Operating Systems Supported: SUSE Linux Enterprise Server 10, 11
SUSE Linux Enterprise Desktop 10, 11
Red Flag Linux Desktop 6.0
Linpus Linux Desktop 9.6
Debian GNU/Linux 5.0, 6.0
Red Hat Enterprise Linux WS 4.0, 5.0, 6.0
Ubuntu 11.04, 11.10, 12.04, 12.10
openSUSE 11.3, 11.4, 12.1, 12.2
PCLinuxOS 2011
Mint 9, 10, 11, 12, 13
Fedora 14, 15, 16, 17
Microsoft Windows Operating Systems Supported: Windows XP
Windows Server 2003
Windows XP x64
Windows Server 2003 x64
Windows Vista
Windows Vista x64
Windows Server 2008
Windows Server 2008 x64
Windows 7
Windows 7 x64
Windows Server 2008 R2
Windows 8
Windows 8 x64
Windows Server 2012
Windows 8.1
Windows 8.1 x64
Windows Server 2012 R2
Windows RT
Windows RT 8.1
Novell Operating Systems Supported: Novell NetWare 6.5 Open Enterprise Server
Novell NetWare 5.1(SP 6+), 6.0(SP 3+) with Novell Distributed Print Services (NDPS)
Novell Open Enterprise Server on SUSE Linux Enterprise Server
UNIX Operating Systems Supported: HP-UX 11.11, 11.23, 11.31
Sun Solaris SPARC 9, 10, 11
Sun Solaris x86 10, 11
IBM AIX 5.3, 6.1, 7.1
Included Paper Handling: 250-Sheet Input
150-Sheet Output Bin
Integrated Duplex
Single-Sheet Manual Feed
Optional Paper Handling: 550-Sheet Tray
550-Sheet Duo Tray with 100-Sheet Feeder
Paper Input Capacity, Standard: Up to 250+1 pages 20 lb or 75 gsm bond
Paper Input Capacity, Maximum: Up to 1450+1 pages 20 lb or 75 gsm bond
Paper Output Capacity, Standard: Up to 150 pages 20 lb or 75 gsm bond
Paper Output Capacity, Maximum: Up to 150 pages 20 lb or 75 gsm bond
Paper Weight Range Supported - Standard Tray (gsm): 60 - 176 gsm
Integrated Tray Card Stock Upper limit (grain long): Index Bristol - 120 gsm (67 lb)
Tag - 120 gsm (74 lb)
Cover - 135 gsm (50 lb)
ADF: 50-Sheet Automatic Document Feeder
ADF Paper Input Capacity: Up to 50 pages 20 lb or 75 gsm bond
ADF Paper Output Capacity: Up to 50 pages 20 lb or 75 gsm bond
Finishing Option: No
Number of Paper Inputs, Standard: 1
Number of Paper Inputs, Maximum: 4
Media Types Supported: Card Stock
Paper Labels
Plain Paper
Transparencies
Refer to the Card Stock & Label Guide.
Media Sizes Supported: A4
A5
Executive
Folio
JIS-B5
Legal
Letter
Universal
Oficio
Standard Ports: USB 2.0 Specification Hi-Speed Certified (Type B)
Gigabit Ethernet (10/100/1000)
Front USB 2.0 Specification Hi-Speed Certified port (Type A)
Optional Network Ports: MarkNet N8352 802.11b/g/n Wireless
Direct USB: Yes
Ethernet Network: Yes
Network Protocol Support: TCP/IP IPv4
AppleTalk™
TCP/IP IPv6
TCP
UDP
Network Printing Methods: LPR/LPD
Direct IP (Port 9100)
Enhanced IP (Port 9400)
FTP, TFTP
ThinPrint .print integration
Telnet
IPP 1.0, 1.1, 2.0 (Internet Printing Protocol)
Microsoft Web Services WSD
Pull Printing
Network Management Protocols1: HTTP
HTTPs (SSL/TLS)
SNMPv1, SNMPv2c
SNMPv3
WINS
IGMP
BOOTP, RARP
APIPA (AutoIP)
DHCP
ICMP
DNS
DDNS
mDNS
ARP
NTP
Telnet
Finger

Network Security: SNMPv3
802.1x Authentication: MD5, MSCHAPv2, LEAP, PEAP, TLS, TTLS
IPSec
Printable Area (metric): 4.2 mm of the top, bottom, right and left edges (within)
Printer Languages (Standard): PCL 5c Emulation
PCL 6 Emulation
Personal Printer Data Stream (PPDS)
PostScript 3 Emulation
Direct Image
Microsoft XPS (XML Paper Specification)
AirPrint™
PDF 1.7 emulation
Fonts and Symbol Sets: 3 of 9 scalable PCL 5e fonts in Narrow, Regular and Wide
158 scalable PostScript fonts
2 PCL bitmap fonts
39 scalable PPDS fonts
5 PPDS bitmap fonts
84 scalable PCL fonts
OCR-A, OCR-B scalable PCL 5e fonts
For more information, refer to the Technical Reference.
Laser Cartridge Yields (up to)5: 1,000-page Black and Colour (CMYK) Cartridges
2,000-page Colour (CMY) Cartridges
2,500-page Black Cartridge
3,000-page Colour (CMY) High Yield Cartridges
4,000-page Black High Yield Cartridge

Photoconductor Estimated Yield: Up to 40,000 pages, based on 3 average letter/A4-size pages per print job and ~ 5% coverage4
Cartridge(s) Shipping with Product: 1,400-page Black and Colour (CMYK) Starter Return Program Toner Cartridges
Replacement Cartridges:: Product functions only with replacement cartridges designed for use in a specific geographical region. See www.lexmark.com/regions for more details.
Packaged Size (mm - H x W x D): 567 x 558 x 594 mm
Packaged Weight, kg: 31.43 kg
Size (mm - H x W x D): 470 x 444 x 558 mm
Weight: 27.39 kg
Noise Level, Idle: 16 dBA
Noise Level (Print), Operating: 49 dBA
Duplex Print Noise Level, Operating: 51 dBA
Noise Level (Copy), Operating: 50 dBA
Noise Level (Scan), Operating: 50 dBA
ENERGY STAR: Yes
Average Power (Hibernate Mode): 0.5 watts
Average Power (Sleep Mode): 3 watts
Average Power (Ready Mode): 35 watts
Average Power (Printing): 600 watts
Average Power (Copying): 640 watts
Average Power (Scanning): 55 watts
ENERGY STAR Typical Electricity Consumption (TEC): 2.6 kilowatt-hours per week
Limited Warranty - See Statement of Limited Warranty: 1-Year Onsite Service, Next Business Day
Product Certifications: ENERGY STAR, Blue Angel RAL-UZ-171, ICES-003 Class B, BSMI Class B, VCCI Class B, US FDA, UL 60950-1, FCC Class B, cUL CAN/CSA-C22.2 60950-1, CB EN/IEC 60950-1, CB EN/IEC 60825-1, CE DoC (EN 62301 Class B, EN 62311, CE EN/IEC 60950-1, CE EN/IEC 60825-1, EN 61000-3, EN 55022 Class B, EN 55024, UL), EFTA (CE), KCC, CCC, CECP, CEL, C-tick DoC, UL-AR, KC mark, UL GS mark, EC 1275, MET-I, ISO 532B, ECMA-370, GOST-R, SII, TER
Maximum Monthly Duty Cycle: Up to 75000 pages per month3
Recommended Monthly Page Volume: 800 - 6000 pages2
Specified Operating Environment: Temperature: 16 to 32°C (60 to 90°F)
Humidity: 8 to 80% Relative Humidity
Altitude: 0 - 2896 Meters (9,500 Feet)
License/Agreement Terms: Printers are sold subject to certain license/agreement conditions. See www.lexmark.com/printerlicense for details.
Country of Origin: China (PR)
UNSPSC Code: 43212110
Harmonized Tariff Code: 8443.31.0000