Large Flat Panel Swivel Table Stand (without interface)

Provides a wide variety of features for most tabletop installations of large flat panel TVs.

  • Stylish solution for residential, commercial and business applications
  • View/download base stand template by clicking on the CAD drawing in the downloads tab

Manufacturer Part Number
PSS2000B
EAN/UPC
0841872043418,841872043418
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color: Black
Manual Height Adjustment: 6.5
Mounting Method: Free Standing and Bolt-down
Mounting Pattern Compatibility (Universal Versions): 200 x 200mm - 862 x 517mm
Orientation: Landscape
Overall Dimensions (H x W x D): 20.7" x 16.3" x 9.3" (526 x 413 x 236mm)
Pivot (numerical value): Yes, up to 45° in either direction with optional stops at 15°, 25° and 35°
Post-Installation Leveling (Roll): Yes
Shipping Weight: 36.00 lbs
TV Height Range: 15 - 32" (381 - 813mm)
Typical Screen Sizes: 32 - 50"
Weight Capacity: 150 lbs (68.kg)