Antenna Extension Base

Manufacturer Part Number
4G-AE015-R
EAN/UPC
0882658440014,882658440014
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product type

Single-port antenna base

Operating frequency range

6 GHz

Attenuation

< 3 dB at or below 2.5 GHz

Antenna base connector

TNC female

Pigtail connector

TNC male

VSWR1

< 2.0

Maximum input power

25 Watts

Base material

Cisco grey UL94 V0 PC/ABS plastic

Cable

15 ft (4.6 m)

Environment

Indoor only