ANARCHY12 inch DUAL Voice Coil (4 Ohm) 1800-watt Subwoofer

12" Subwoofer DUAL Voice Coil (4 Ohm) 1800-watt

  • One 12" Woofer with DUAL 4 ohm 2" Voice Coil
  • 1800 Watts MAX 900 Watts RMS Power Handling
  • 88dB Sensitivity, 32 Hz Resonant Frequency
  • Poly Injection Cone and Foam Surround
  • Works in 1.25 CuFt Sealed or 2 CuFt Ported enclosure

Manufacturer Part Number
AC12D
EAN/UPC
0912202761682,912202761682,0636210104650,636210104650
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Subwoofer Size|12"

Peak Power Handling|1800 Watts

RMS Power Handling|900 Watts

Voice Coil Configuration|DUAL

Impedance|4 Ohm

Mounting Diameter|11"

Mounting Depth|5.375"

FS|32 Hz

Qes|0.912

Qms|4.42

Qts|0.756

Vas|2.132 CuFt

Xmax (One-Way)|10 mm

Sensitivity (1W/1m)|88 dB

Recommended Sealed|1.25 CuFt

Recommended Ported|2 CuFt

Port Diameter|3"

Port Length|5"

Port Frequency|34 Hz