ANARCHY 10 inch DUAL Voice Coil (4 Ohm) 1500-watt Subwoofer

10" Subwoofer DUAL Voice Coil (4 Ohm) 1500-watt

  • One 10" Woofer with DUAL 4 ohm 2" Voice Coil
  • 1500 Watts MAX 750 Watts RMS Power Handling
  • 87dB Sensitivity, 39 Hz Resonant Frequency
  • Poly Injection Cone and Foam Surround
  • Works in 1 CuFt Sealed or 2 CuFt Ported enclosure

Manufacturer Part Number
AC10D
EAN/UPC
0912202761668,912202761668
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

MOUNTING_HOLE_WIDTH: 9.125"