Wedge Touch Mouse

Manufacturer Part Number
3LR-00009
EAN/UPC
0885370482867,885370482867
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Version Information:
Product Name: Microsoft® Wedge™ Touch Mouse
Product Version: Microsoft Wedge Touch Mouse
Mouse Version: Microsoft Wedge Touch Mouse

Product Dimensions:
Mouse Length: 2.40 inches (60.9 millimeters)
Mouse Width: 2.11 inches (53.6 millimeters)
Mouse Depth/Height: 0.87 inches (22.1 millimeters)
Mouse Weight: 2.29 ounces (65 grams) includes 1 AA alkaline battery; battery weight may vary

Compatibility and Localization:
Interface: Bluetooth® Compatible
Operating Systems:

  • Microsoft Windows® 8.1, Windows 8, Windows RT 8.1, Windows RT 8, and Windows 7
  • Mac OS X v10.7-10.9
  • Android 3.2 and 4.2
Top-line System Requirements: Requires a PC that meets the requirements for and has installed one of these operating systems:
  • Windows 8.1 Windows 8, or Windows 7
  • Computer enabled with Bluetooth wireless technology
  • 150 MB
You must accept License Terms for software download. Please download the latest available software version for your OS/Hardware combination.
Compatibility Logos:
  • Compatible with Microsoft Windows 8 and Windows RT
  • Mac logo
  • Bluetooth logo
  • Android logo
Software Localization: Microsoft Mouse and Keyboard Center software may be installed in Simplified Chinese, Traditional Chinese, English, French, German, Italian, Japanese, Korean, Brazilian Portuguese, Iberian Portuguese, or Spanish. If available, standard setup will install the software in the default OS language. Otherwise, the English language version will be installed.

Tracking Technology:
Mouse Tracking System: Microsoft-proprietary BlueTrack™ Technology
Imaging Rate: Dynamically adaptable to 8000 frames per second
X-Y Resolution: 1000 points per inch (39.4 points per millimeter)
Tracking Speed: Up to 72 inches (1829 millimeters) per second

Wireless Technology:
Wireless Platform: Bluetooth 3.0
Wireless Frequency: 2.4 GHz frequency range
Wireless Range:
32.8 feet (10 meters) in open air, up to 16.4 feet (5 meters) in office environment typical.
Bluetooth Profile Support: Human Interface Device (HID)

Product Feature Performance:
Mouse Button Features: 2 buttons and touch surface
Mouse Button Life: 3,000,000 actuations at no more than 4 actuations per second
Mouse Scrolling Features: Touch surface enables digital vertical and horizontal scrolling for precise or fast scrolling
Storage Temperature & Humidity: -40 °F (-40 °C) to 140 °F (60 °C) at < 5% to 65% relative humidity (non-condensing)
Operating Temperature & Humidity: 32 °F (0 °C) to 104 °F (40 °C) at <5% to 80% relative humidity (non-condensing)

Power Requirements:
Battery Type and Quantity: 1 AA alkaline battery (included)
Battery Life: Up to 4 months

Certification Information:
Country of Manufacture: People's Republic of China (PRC)
ISO 9001 Qualified Manufacturer: Yes
ISO 14001 Qualified Manufacturer: Yes
Restriction on Hazardous Substances: This device complies with all applicable worldwide regulations and restrictions including, but not limited to: EU directive 2002/95/EC on the Restriction of the Use of Certain Hazardous Substances in Electrical and Electronic Equipment and EU Registration Evaluation and Authorization of Chemicals (REACH) regulation regarding Substances of Very High Concern.
FCC/IC ID: This Class B digital apparatus complies with Part 15 of the U.S. Federal Communications Commission (FCC) rules, Canadian ICES-003, and RSS-210. Operation is subject to the following two conditions: (1) this device may not cause interference, and (2) this device must accept any interference received, including interference that may cause undesired operation. Tested to comply with FCC (U.S. Federal Communications Commission) Standards. For home or office use. The term "IC:" before the certification/registration number only signifies that the Industry Canada technical specifications were met. Model numbers: 1498, Wedge Touch Mouse. FCC ID: C3K1498. IC ID: 3048A-1498.
Agency and Regulatory Marks:
  • CNC Certificate (Argentina)
  • ACMA Declaration of Conformity (Australia and New Zealand)
  • TRA Certificate (Bahrain)
  • TRC Certificate (British Virgin Islands)
  • ANATEL Certificate (Brazil)
  • IC ID, Certificate of Acceptance (Canada)
  • SUBTEL Certificate (Chile)
  • CMII Certificate (China)
  • EIP Pollution Control Mark, EPUP (China)
  • NTRA Certificate (Egypt)
  • R&TTE Declaration of Conformity, Safety and EMC (European Union)
  • WEEE (European Union)
  • CONATEL Certificate (Haiti)
  • ETA Certificate (India)
  • POSTEL Certificate (Indonesia)
  • MIC Certificate (Israel)
  • KCC Certificate (Korea)
  • TELEC and VCCI Certificates (Japan)
  • TRC Certificate (Jordan)
  • KZ Certificate (Kazakhstan)
  • CCK Certificate (Kenya)
  • MOT Certificate (Lebanon)
  • SIRIM Certificate (Malaysia)
  • ARE/DTP Certificate (Mauritania)
  • ICTA Certificate (Mauritius)
  • COFETEL Certificate (Mexico)
  • ANRT Certificate Morocco)
  • TRA Certificate (Oman)
  • CONATEL Certificate (Paraguay)
  • MTC Certificate (Peru)
  • NTC Certificate (Philippines)
  • GOST and FAC Certificates (Russia)
  • CITC Letter (Kingdom of Saudi Arabia)
  • RATEL Certificate (Serbia)
  • IDA Approval (Singapore)
  • ICASA Certificate (South Africa)
  • BSMI and NCC Certificates (Taiwan)
  • NTC SDoC Certificate (Thailand)
  • CERT Certificate (Tunisia)
  • UkrSEPRO Certificate (Ukraine)
  • TRA Certificate (United Arab Emirates)
  • URSEC Certificate (Uruguay)
  • FCC ID, Grant of Equipment Authorization (USA)
  • UL and cUL Listed Accessory (USA and Canada)
  • CONATEL Certificate (Venezuela)
  • CB Scheme Certificate (International)
Windows Certification Kit (WCK)
ID: 1608651 (32- bit and 1608652 (64-bit) Microsoft Windows 8.1 and 1510449 Windows RT