The VGA+3.5mm Audio over Cat5 kit allows you to extend VGA video and stereo audio signals over a single Cat5/Cat5e/Cat6 unshielded twisted pair cable up to 100ft without signal degradation at a 1280x 1024 resolution. This solution is compatible with any operating system and is truly plug and play with no drivers or software required. Kit includes both the transmitter and receiver units
Note:
Product Specifications
Color :: Black
UPC :: 757120292210
Warranty :: 1 Year
Vendor :: C2G
Weight :: 1.616 LB
• Download a PDF with the technical specifications of this product on the Support tab
• Adjustable equalizer compensates for different length Cat5 cables
• Dual VGA video outputs supports two monitors at the transmitter and receiver
Signal Specifications
• Video Signal Support - VGA
• Audio Signal Support - Stereo Audio
• Maximum Video Resolution - 1280 x 1024
• Maximum Cable Distance - 100ft
• Recommended Category Cable - Cat5e or Cat6
Power Adapter Specifications
• Input Voltage - 100-240V
• Output Voltage/Amperage - 12V, 1.5A
• Cable Length - 100mm
• Plug Diameter - 5.5mm
• Center Pin Polarity - Positive
Physical Characteristics
Transmitter:
• Video Input Port - HD15 Female x 1
• Video Output Ports - HD15 Female x 2
• Audio Input Port - 3.5mm Female x 1
• Audio Output Ports - 3.5mm Female x 2
• Data Output Port - RJ45 Female x 1
• Dimensions - 4.01 x 2.28 x 0.78in
Receiver:
• Video Output Ports - HD15 Female x 2
• Audio Output Ports - 3.5mm Female x 2
• Data Input Port - RJ45 Female x 1
• Dimensions - 4.01 x 2.28 x 0.78in